Fluke Flashlights FL-150 EX

Description
"Flashlight Standard Style LED 60, 150 Lumens AA (Requires 4) 6.77"" (172.0mm)"
Request a Quote Datasheet
Description
"Flashlight Standard Style LED 60, 150 Lumens AA (Requires 4) 6.77"" (172.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - 614-1491-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
614-1491-ND
Flashlights 614-1491-ND
"Flashlight Standard Style LED 60, 150 Lumens AA (Requires 4) 6.77"" (172.0mm)"

"Flashlight Standard Style LED 60, 150 Lumens AA (Requires 4) 6.77"" (172.0mm)"

Buy Now Datasheet
Hand Held Light, 150Lm, Cree Led, 110M; Flashlight Type Fluke - 73AC9471 - Newark, An Avnet Company
Chicago, IL, United States
Hand Held Light, 150Lm, Cree Led, 110M; Flashlight Type Fluke
73AC9471
Hand Held Light, 150Lm, Cree Led, 110M; Flashlight Type Fluke 73AC9471
HAND HELD LIGHT, 150LM, CREE LED, 110M; Flashlight Type:Hand Held; Light Source:Cree LED; Lumen Output:150lm; Power Source:AA Batteries x 4; Flashlight Body Material:-; Product Range:- RoHS Compliant: Yes

HAND HELD LIGHT, 150LM, CREE LED, 110M; Flashlight Type:Hand Held; Light Source:Cree LED; Lumen Output:150lm; Power Source:AA Batteries x 4; Flashlight Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number 614-1491-ND 73AC9471
Product Name Flashlights Hand Held Light, 150Lm, Cree Led, 110M; Flashlight Type Fluke
Flashlight Type LED Flashlight; Standard LED Flashlight; Cree LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1268972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
ONE+ Workshop Light - P780 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type LED Flashlight; Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt (not included)
View Details
6-Volt Krypton Steel Beam Lantern with Swivel Head - 301K - Rayovac
Specs
Flashlight Type Lantern
Power Source Battery
Battery Size 918 Rayovac General Purpose Lantern Battery
View Details