Specialty Product Technologies Extended Range Sensor

Description
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.
Datasheet
Description
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
Extended Range Sensor
Extended Range Sensor
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.

Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies
Product Category Proximity Sensors
Product Name Extended Range Sensor
Body Shape Rectangular
Switching Frequency 0.0150 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered; DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103809 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 13.78 inch (20 to 350 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details
Capacitive Proximity Sensors - 5000000990-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details