Specialty Product Technologies Proximity Switch ET920-12410

Description
INDUCTIVE PROXIMITY SENSOR, AC, 2WIRE, 2MM SENSING RANGE, 20-250VAC, SHIELDED, 400MA MAX, #71105. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, AC, 2WIRE, 2MM SENSING RANGE, 20-250VAC, SHIELDED, 400MA MAX, #71105. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9184850 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9184850
Proximity Switch 9184850
INDUCTIVE PROXIMITY SENSOR, AC, 2WIRE, 2MM SENSING RANGE, 20-250VAC, SHIELDED, 400MA MAX, #71105. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, AC, 2WIRE, 2MM SENSING RANGE, 20-250VAC, SHIELDED, 400MA MAX, #71105. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9184850
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Sensors - 2128666 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details
Inductive Proximity Sensors - 5000002580-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details