Specialty Product Technologies Proximity Switch ET720-42510

Description
SENSORS , PROXIMITY SWITCH, 20-250 VAC, CAPSW-M30-AC-SH-CBL- NC-#74007. FREE 2 YEAR RADWELL WARRANTY
Description
SENSORS , PROXIMITY SWITCH, 20-250 VAC, CAPSW-M30-AC-SH-CBL- NC-#74007. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9193265 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9193265
Proximity Switch 9193265
SENSORS , PROXIMITY SWITCH, 20-250 VAC, CAPSW-M30-AC-SH-CBL- NC-#74007. FREE 2 YEAR RADWELL WARRANTY

SENSORS , PROXIMITY SWITCH, 20-250 VAC, CAPSW-M30-AC-SH-CBL-NC-#74007. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9193265
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093446 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Inductive Proximity Sensors - 5000001005-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details