Specialty Product Technologies Proximity Switch ET710-83110

Description
CAPSW-M34TUB-DC-SMPL -UNSH-#74266, PROXIMITY SWITCH, . FREE 2 YEAR RADWELL WARRANTY
Description
CAPSW-M34TUB-DC-SMPL -UNSH-#74266, PROXIMITY SWITCH, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9193205 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9193205
Proximity Switch 9193205
CAPSW-M34TUB-DC-SMPL -UNSH-#74266, PROXIMITY SWITCH, . FREE 2 YEAR RADWELL WARRANTY

CAPSW-M34TUB-DC-SMPL-UNSH-#74266, PROXIMITY SWITCH, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9193205
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity sensor - SIEN-M18B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Photoelectric - 1007528 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details