Specialty Product Technologies Proximity Switch ET310-32110

Description
PROXIMITY SWITCH, INDUCTIVE, M18, TUBULAR THREADED METAL BARREL, SHIELDED, NO, NPN, 10-30VDC, CABLE: 2M,. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, INDUCTIVE, M18, TUBULAR THREADED METAL BARREL, SHIELDED, NO, NPN, 10-30VDC, CABLE: 2M,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9192744 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9192744
Proximity Switch 9192744
PROXIMITY SWITCH, INDUCTIVE, M18, TUBULAR THREADED METAL BARREL, SHIELDED, NO, NPN, 10-30VDC, CABLE: 2M,. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, INDUCTIVE, M18, TUBULAR THREADED METAL BARREL, SHIELDED, NO, NPN, 10-30VDC, CABLE: 2M,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9192744
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX398 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000002588-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details