Specialty Product Technologies Photoelectric EP230-24610

Description
PHSW-SCANNER-3WAC-LO /DO-6FT CBL. FREE 2 YEAR RADWELL WARRANTY
Description
PHSW-SCANNER-3WAC-LO /DO-6FT CBL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 9177022 - Radwell International
Willingboro, NJ, United States
Photoelectric
9177022
Photoelectric 9177022
PHSW-SCANNER-3WAC-LO /DO-6FT CBL. FREE 2 YEAR RADWELL WARRANTY

PHSW-SCANNER-3WAC-LO/DO-6FT CBL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9177022
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - M80 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor, Photo, Through-Beam, 60M, Npn; Sensor Output Omron Electronic Components - 48T2537 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 2362 inch (60000 mm)
Power Requirements DC Powered
View Details
2 suppliers
Inductive Proximity Sensors - 5000000715-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details