Specialty Product Technologies Photoelectric EP230-24510

Description
PH SC 4WDC SI/SO LO/DO 6FT CBL. FREE 2 YEAR RADWELL WARRANTY
Description
PH SC 4WDC SI/SO LO/DO 6FT CBL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 9177010 - Radwell International
Willingboro, NJ, United States
Photoelectric
9177010
Photoelectric 9177010
PH SC 4WDC SI/SO LO/DO 6FT CBL. FREE 2 YEAR RADWELL WARRANTY

PH SC 4WDC SI/SO LO/DO 6FT CBL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9177010
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103917 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 7.09 inch (4 to 180 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
RightSight Photoelectric Sensor - 42EF-R9RCB-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 787 inch (20000 mm)
Electrical Connection 4-pin AC Micro QD on 152mm (6in) pigtail
View Details
Proximity sensor - SIEN-M18NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers