Kollmorgen Corporation Explosion Proof Permanent Magnet DC Motors EP

Description
These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750 rpm 1/3 to 3/4 HP, 24 volt, 1750 rpm Patented anti-cog magnets for smooth low speed operation Polyester-impregnate d armature for electrical and mechanical integrity High overcurrent capacity and dynamic braking Rugged, fused commutator TEFC and TENV configurations Long life, constant force brush springs with field-replaceable brushes Gasketed conduit box with large wiring compartment NEMA or metric mounting Large sealed bearings, standard Class H insulation Tachometer adapter kits available
Description
These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750 rpm 1/3 to 3/4 HP, 24 volt, 1750 rpm Patented anti-cog magnets for smooth low speed operation Polyester-impregnate d armature for electrical and mechanical integrity High overcurrent capacity and dynamic braking Rugged, fused commutator TEFC and TENV configurations Long life, constant force brush springs with field-replaceable brushes Gasketed conduit box with large wiring compartment NEMA or metric mounting Large sealed bearings, standard Class H insulation Tachometer adapter kits available

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Permanent Magnet DC Motors - EP - Kollmorgen Corporation
Radford, VA, USA
Explosion Proof Permanent Magnet DC Motors
EP
Explosion Proof Permanent Magnet DC Motors EP
These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750 rpm 1/3 to 3/4 HP, 24 volt, 1750 rpm Patented anti-cog magnets for smooth low speed operation Polyester-impregnate d armature for electrical and mechanical integrity High overcurrent capacity and dynamic braking Rugged, fused commutator TEFC and TENV configurations Long life, constant force brush springs with field-replaceable brushes Gasketed conduit box with large wiring compartment NEMA or metric mounting Large sealed bearings, standard Class H insulation Tachometer adapter kits available

These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP.

Features

  • 1/4 to 3/4 HP, 90 volt, 1750 rpm
  • 1/4 to 3/4 HP, 180 volt, 1750 rpm
  • 1/3 HP, 12 volt, 1750 rpm
  • 1/3 to 3/4 HP, 24 volt, 1750 rpm
  • Patented anti-cog magnets for smooth low speed operation
  • Polyester-impregnated armature for electrical and mechanical integrity
  • High overcurrent capacity and dynamic braking
  • Rugged, fused commutator
  • TEFC and TENV configurations
  • Long life, constant force brush springs with field-replaceable brushes
  • Gasketed conduit box with large wiring compartment
  • NEMA or metric mounting
  • Large sealed bearings, standard
  • Class H insulation
  • Tachometer adapter kits available
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category DC Motors
Product Number EP
Product Name Explosion Proof Permanent Magnet DC Motors
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V; 160V
DC Voltage Range 12.0 to 180.0 VDC
Torque Constant 8.32 to 130 in-oz/amp (58.76 to 915 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

FRAMELESS MOTOR - 57FSE10-D03210-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 15.43 in-oz/amp (109 mN-m/amp)
Output Power 0.1340 HP
View Details
Motors - AC, DC - 403-7011906658-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC-Micromotors Series 2232 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 15.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia 5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details
Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
DC Construction Permanent Magnet
View Details