Pomona Electronics Cable Assemblies - Coaxial Cables (RF) EM5697-96#

Description
Win Source Part Number: 1135199-EM5697-96# Category: Cable Assemblies>Coaxial Cables (RF) Color: Black Features: Shielded Package: Bulk Length: 96.0" (2.4m) 8.0' Cable Type: RG-58C Standard Package: 1 Style: BNC to BNC 1st Connector: BNC Plug 2nd Connector: BNC Plug Temperature Range - Operating: 80°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: Pomona Electronics Other Names: 3832127,EM5697-96 Base Product Number: EM5697 RoHS Status: Not applicable 1st Contact Gender: Male 2nd Contact Gender: Male Cable Impedance: 50 Ohms Overall Impedance: 50 Ohms Connector Impedance: 50 Ohms
Request a Quote
Description
Win Source Part Number: 1135199-EM5697-96# Category: Cable Assemblies>Coaxial Cables (RF) Color: Black Features: Shielded Package: Bulk Length: 96.0" (2.4m) 8.0' Cable Type: RG-58C Standard Package: 1 Style: BNC to BNC 1st Connector: BNC Plug 2nd Connector: BNC Plug Temperature Range - Operating: 80°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: Pomona Electronics Other Names: 3832127,EM5697-96 Base Product Number: EM5697 RoHS Status: Not applicable 1st Contact Gender: Male 2nd Contact Gender: Male Cable Impedance: 50 Ohms Overall Impedance: 50 Ohms Connector Impedance: 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
1135199-EM5697-96#
Cable Assemblies - Coaxial Cables (RF) 1135199-EM5697-96#
Win Source Part Number: 1135199-EM5697-96# Category: Cable Assemblies>Coaxial Cables (RF) Color: Black Features: Shielded Package: Bulk Length: 96.0" (2.4m) 8.0' Cable Type: RG-58C Standard Package: 1 Style: BNC to BNC 1st Connector: BNC Plug 2nd Connector: BNC Plug Temperature Range - Operating: 80°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: Pomona Electronics Other Names: 3832127,EM5697-96 Base Product Number: EM5697 RoHS Status: Not applicable 1st Contact Gender: Male 2nd Contact Gender: Male Cable Impedance: 50 Ohms Overall Impedance: 50 Ohms Connector Impedance: 50 Ohms

Win Source Part Number: 1135199-EM5697-96#
Category: Cable Assemblies>Coaxial Cables (RF)
Color: Black
Features: Shielded
Package: Bulk
Length: 96.0" (2.4m) 8.0'
Cable Type: RG-58C
Standard Package: 1
Style: BNC to BNC
1st Connector: BNC Plug
2nd Connector: BNC Plug
Temperature Range - Operating: 80°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000
Mfr: Pomona Electronics
Other Names: 3832127,EM5697-96
Base Product Number: EM5697
RoHS Status: Not applicable
1st Contact Gender: Male
2nd Contact Gender: Male
Cable Impedance: 50 Ohms
Overall Impedance: 50 Ohms
Connector Impedance: 50 Ohms

Buy Now
 - EM5697-96# - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC (M) CABLE W/O BOOT

BNC (M) CABLE W/O BOOT

Buy Now
Cable Assemblies - Coaxial Cables (RF) - EM5697-96# - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
EM5697-96#
Cable Assemblies - Coaxial Cables (RF) EM5697-96#
CBL ASSY BNC PLUG TO PLUG 8'

CBL ASSY BNC PLUG TO PLUG 8'

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1135199-EM5697-96# EM5697-96# EM5697-96#
Product Name Cable Assemblies - Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 8 ft (24.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064540-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers