Pomona Electronics Banana, Meter Interface EM3782-24-9#

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2040-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2040-ND
Banana, Meter Interface 501-2040-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

Buy Now Datasheet
Test Lead, White, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona - 71M3561 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, White, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona
71M3561
Test Lead, White, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona 71M3561
TEST LEAD, WHITE, 610MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:White; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, WHITE, 610MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:White; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
EM3782-24-9#
Test Leads EM3782-24-9#
Test Leads 24" W/BAN PLUG WHITE

Test Leads 24" W/BAN PLUG WHITE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2040-ND 71M3561 EM3782-24-9#
Product Name Banana, Meter Interface Test Lead, White, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona Test Leads
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Needle Tip Probe to R/A Banana Plug, 20 AWG PVC Coil Cord Test Lead - 63134C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details