TEST LEAD, GREY, 610MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Grey; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 71M3560 |
| Product Name | Test Lead, Grey, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona |
| Voltage Rating | 60 volts |