Pomona Electronics Test Lead, Violet, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona EM3782-24-7#

Description
TEST LEAD, VIOLET, 610MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Violet; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes
Description
TEST LEAD, VIOLET, 610MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Violet; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Violet, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona - 71M3559 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Violet, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona
71M3559
Test Lead, Violet, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona 71M3559
TEST LEAD, VIOLET, 610MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Violet; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes

TEST LEAD, VIOLET, 610MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Violet; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71M3559
Product Name Test Lead, Violet, 610Mm, 60V, 5A; Grabber Test Lead Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details