Pomona Electronics Banana, Meter Interface EM1126-48-2#

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Tip Plug, Stackable Patch Cord 3000VDC (3kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Tip Plug, Stackable Patch Cord 3000VDC (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2536-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2536-ND
Banana, Meter Interface 501-2536-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Tip Plug, Stackable Patch Cord 3000VDC (3kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Tip Plug, Stackable Patch Cord 3000VDC (3kV)"

Buy Now Datasheet
Test Lead, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona - 71M3450 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona
71M3450
Test Lead, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona 71M3450
TEST LEAD, RED, 1.219M, 60V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:Pin Tip Plug Stackable; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

TEST LEAD, RED, 1.219M, 60V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:Pin Tip Plug Stackable; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
EM1126-48-2#
Test Leads EM1126-48-2#
Test Leads BANANA PLUG/PIN TIP PLUG (RED)

Test Leads BANANA PLUG/PIN TIP PLUG (RED)

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2536-ND 71M3450 EM1126-48-2#
Product Name Banana, Meter Interface Test Lead, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip to 0.080″ Pin Socket, 22 AWG PVC Test Lead - 291 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Current Clamps - 2048306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details