Gems Sensors & Controls Single-Point Level Switch ELS-950M Series

Description
Rugged brass housing Smallest Size TPE Over-Molded Electronics Durable Enough to Handle Harsh Environments The ELS-950M Series represents Gems™ smallest electro-optic level sensor developed to monitor a broad range of media including OHV type fluids. Our UL approved design features a rugged brass housing, a TPE over-molded electronics insert, TPE insulated wires, and flourocarbon o-ring seals that create a watertight, environmentally resistant assembly, ideally suited for use in harsh environments. The ELS-950M is excellent for industrial OEMs requiring a solid-state sensor for small space and high temperature environments. Typical Applications Coolant reservoir monitoring and warning Medical diagnostic, sterilizer, washers and dialysis equipment Low lubricant warning on machine tools, generator sets, on- or off-highway vehicles Low level warning in hydraulic reservoirs Plastic over flow bottles, plastic radiators Leak detection for drip pans
Datasheet
Description
Rugged brass housing Smallest Size TPE Over-Molded Electronics Durable Enough to Handle Harsh Environments The ELS-950M Series represents Gems™ smallest electro-optic level sensor developed to monitor a broad range of media including OHV type fluids. Our UL approved design features a rugged brass housing, a TPE over-molded electronics insert, TPE insulated wires, and flourocarbon o-ring seals that create a watertight, environmentally resistant assembly, ideally suited for use in harsh environments. The ELS-950M is excellent for industrial OEMs requiring a solid-state sensor for small space and high temperature environments. Typical Applications Coolant reservoir monitoring and warning Medical diagnostic, sterilizer, washers and dialysis equipment Low lubricant warning on machine tools, generator sets, on- or off-highway vehicles Low level warning in hydraulic reservoirs Plastic over flow bottles, plastic radiators Leak detection for drip pans
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Point Level Switch - ELS-950M Series - Gems Sensors & Controls
Plainville, CT, USA
Single-Point Level Switch
ELS-950M Series
Single-Point Level Switch ELS-950M Series
Rugged brass housing Smallest Size TPE Over-Molded Electronics Durable Enough to Handle Harsh Environments The ELS-950M Series represents Gems™ smallest electro-optic level sensor developed to monitor a broad range of media including OHV type fluids. Our UL approved design features a rugged brass housing, a TPE over-molded electronics insert, TPE insulated wires, and flourocarbon o-ring seals that create a watertight, environmentally resistant assembly, ideally suited for use in harsh environments. The ELS-950M is excellent for industrial OEMs requiring a solid-state sensor for small space and high temperature environments. Typical Applications Coolant reservoir monitoring and warning Medical diagnostic, sterilizer, washers and dialysis equipment Low lubricant warning on machine tools, generator sets, on- or off-highway vehicles Low level warning in hydraulic reservoirs Plastic over flow bottles, plastic radiators Leak detection for drip pans
  • Rugged brass housing
  • Smallest Size
  • TPE Over-Molded Electronics
  • Durable Enough to Handle Harsh Environments

The ELS-950M Series represents Gems™ smallest electro-optic level sensor developed to monitor a broad range of media including OHV type fluids.

Our UL approved design features a rugged brass housing, a TPE over-molded electronics insert, TPE insulated wires, and flourocarbon o-ring seals that create a watertight, environmentally resistant assembly, ideally suited for use in harsh environments.

The ELS-950M is excellent for industrial OEMs requiring a solid-state sensor for small space and high temperature environments.

Typical Applications

  • Coolant reservoir monitoring and warning
  • Medical diagnostic, sterilizer, washers and dialysis equipment
  • Low lubricant warning on machine tools, generator sets, on- or off-highway vehicles
  • Low level warning in hydraulic reservoirs
  • Plastic over flow bottles, plastic radiators
  • Leak detection for drip pans
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number ELS-950M Series
Product Name Single-Point Level Switch
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20015507-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
All-In-One Linear Displacement and Level Measurement Probe - GYPS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 30 to 2400 inch (762 to 60960 mm)
Level Measurement Type Continuous Level
View Details
Float Switches - 1919499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Top mount
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details