Kollmorgen Corporation Brushless AC Servo Motors EKM

Description
These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resis tant paint, for duty in harsh environmental conditions. Features 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin) Speeds up to 8000 RPM meet high speed requirements 480 VAC High Voltage Insulation. Custom windings, shaft variations, and failsafe brakes available Rugged resolver feedback for extreme environment Operating temperature range of -51°C to 54° C Shock and vibration tested per MILSTD810E, Methods 516.4 & 514.4, Procedure 1 International standard mount available Low-cog, low harmonic distortion magnetic designs. Connectivity: High performance nickel-plated MIL-C-38999 connectors with total environmental sealing, quick mating, triple lead threaded, self-locking coupling, as well as EMI and RFI shielding. In addition, both front-facing and rear-facing options are available. Stainless steel shaft and fasteners prevent external corrosion while a chemical agent resistant paint allows resistance to harsh outdoor environments and chemicals. Sealing: IP67 rated for ingress prevention and brief submergence as well as 100-psi wash down. In addition, a viton shaft seal comes standard.
Description
These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resis tant paint, for duty in harsh environmental conditions. Features 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin) Speeds up to 8000 RPM meet high speed requirements 480 VAC High Voltage Insulation. Custom windings, shaft variations, and failsafe brakes available Rugged resolver feedback for extreme environment Operating temperature range of -51°C to 54° C Shock and vibration tested per MILSTD810E, Methods 516.4 & 514.4, Procedure 1 International standard mount available Low-cog, low harmonic distortion magnetic designs. Connectivity: High performance nickel-plated MIL-C-38999 connectors with total environmental sealing, quick mating, triple lead threaded, self-locking coupling, as well as EMI and RFI shielding. In addition, both front-facing and rear-facing options are available. Stainless steel shaft and fasteners prevent external corrosion while a chemical agent resistant paint allows resistance to harsh outdoor environments and chemicals. Sealing: IP67 rated for ingress prevention and brief submergence as well as 100-psi wash down. In addition, a viton shaft seal comes standard.

Suppliers

Company
Product
Description
Supplier Links
Brushless AC Servo Motors - EKM - Kollmorgen Corporation
Radford, VA, USA
Brushless AC Servo Motors
EKM
Brushless AC Servo Motors EKM
These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resis tant paint, for duty in harsh environmental conditions. Features 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin) Speeds up to 8000 RPM meet high speed requirements 480 VAC High Voltage Insulation. Custom windings, shaft variations, and failsafe brakes available Rugged resolver feedback for extreme environment Operating temperature range of -51°C to 54° C Shock and vibration tested per MILSTD810E, Methods 516.4 & 514.4, Procedure 1 International standard mount available Low-cog, low harmonic distortion magnetic designs. Connectivity: High performance nickel-plated MIL-C-38999 connectors with total environmental sealing, quick mating, triple lead threaded, self-locking coupling, as well as EMI and RFI shielding. In addition, both front-facing and rear-facing options are available. Stainless steel shaft and fasteners prevent external corrosion while a chemical agent resistant paint allows resistance to harsh outdoor environments and chemicals. Sealing: IP67 rated for ingress prevention and brief submergence as well as 100-psi wash down. In addition, a viton shaft seal comes standard.

These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resistant paint, for duty in harsh environmental conditions.

Features

  • 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin)
  • Speeds up to 8000 RPM meet high speed requirements
  • 480 VAC High Voltage Insulation.
  • Custom windings, shaft variations, and failsafe brakes available
  • Rugged resolver feedback for extreme environment Operating temperature range of -51°C to 54° C
  • Shock and vibration tested per MILSTD810E, Methods 516.4 & 514.4, Procedure 1
  • International standard mount available
  • Low-cog, low harmonic distortion magnetic designs.
  • Connectivity: High performance nickel-plated MIL-C-38999 connectors with total environmental sealing, quick mating, triple lead threaded, self-locking coupling, as well as EMI and RFI shielding. In addition, both front-facing and rear-facing options are available.
  • Stainless steel shaft and fasteners prevent external corrosion while a chemical agent resistant paint allows resistance to harsh outdoor environments and chemicals.
  • Sealing: IP67 rated for ingress prevention and brief submergence as well as 100-psi wash down. In addition, a viton shaft seal comes standard.
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Brushless Motors
Product Number EKM
Product Name Brushless AC Servo Motors
Motor Type AC Servo
AC Voltage & Frequency 460/480V/60Hz
Continuous Torque 3.8 to 467.0 In-lbs (4.38 to 538 kg-cm)
Units Metric
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-3011222008-ND - DigiKey
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC (BLDC) Motor - RapidPower™ RP34 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 160V
DC Voltage Range 160.0 VDC
View Details
PBL42 Range - PBL42 - parvalux by maxon
parvalux by maxon
Specs
Motor Type DC Motor
Torque Constant 4.53 to 13.17 in-oz/amp (32 to 93 mN-m/amp)
Output Power 0.0348 to 0.0563 HP
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details