Specialty Product Technologies Proximity Switch EE931-02303

Description
CONTROL MODULE, EE931 SERIES, PROXIMITY CYLINDICATOR, MOTION DETECTION SYSTEMS, INPUT / 2.5 VA / 155 VAC / 50/60 HZ, OUTPUT / 50 MA MAX / 24 VCEO MAX, HAZARDOUS LOCATION. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL MODULE, EE931 SERIES, PROXIMITY CYLINDICATOR, MOTION DETECTION SYSTEMS, INPUT / 2.5 VA / 155 VAC / 50/60 HZ, OUTPUT / 50 MA MAX / 24 VCEO MAX, HAZARDOUS LOCATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9183617 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9183617
Proximity Switch 9183617
CONTROL MODULE, EE931 SERIES, PROXIMITY CYLINDICATOR, MOTION DETECTION SYSTEMS, INPUT / 2.5 VA / 155 VAC / 50/60 HZ, OUTPUT / 50 MA MAX / 24 VCEO MAX, HAZARDOUS LOCATION. FREE 2 YEAR RADWELL WARRANTY

CONTROL MODULE, EE931 SERIES, PROXIMITY CYLINDICATOR, MOTION DETECTION SYSTEMS, INPUT / 2.5 VA / 155 VAC / 50/60 HZ, OUTPUT / 50 MA MAX / 24 VCEO MAX, HAZARDOUS LOCATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9183617
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photo Sensor, 10Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9464 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.3937 inch (10 mm)
Power Requirements DC Powered
View Details
2 suppliers
Inductive Proximity Sensors - 5000001951-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details