Specialty Product Technologies Proximity Switch EE530-90420

Description
PROXIMITY SWITCH, 9WAY, 15-25MM SENSING RANGE, 10-30VDC OR 20-150VAC/DC, 3PIN MICRO, SHIELDED, 3WIRE, NO PNP, METALLIC, CONFIGURABLE, 0.2A, 1.58IN X 1.58IN X 2.72IN. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 9WAY, 15-25MM SENSING RANGE, 10-30VDC OR 20-150VAC/DC, 3PIN MICRO, SHIELDED, 3WIRE, NO PNP, METALLIC, CONFIGURABLE, 0.2A, 1.58IN X 1.58IN X 2.72IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9183132 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9183132
Proximity Switch 9183132
PROXIMITY SWITCH, 9WAY, 15-25MM SENSING RANGE, 10-30VDC OR 20-150VAC/DC, 3PIN MICRO, SHIELDED, 3WIRE, NO PNP, METALLIC, CONFIGURABLE, 0.2A, 1.58IN X 1.58IN X 2.72IN. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 9WAY, 15-25MM SENSING RANGE, 10-30VDC OR 20-150VAC/DC, 3PIN MICRO, SHIELDED, 3WIRE, NO PNP, METALLIC, CONFIGURABLE, 0.2A, 1.58IN X 1.58IN X 2.72IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9183132
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092443 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details
Inductive Proximity Sensors - 5000000432-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details