Specialty Product Technologies Proximity Switch EE530-73402

Description
PROXIMITY SENSORS, TUBULAR WELD FIELD IMMUNE SERIES, 5MM SENSING RANGE SHIELDED, 8 MM SENSING RANGE UNSHIELDED, 3 PIN MINI, 2W NO, 20-230 V, 18MM WFI. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSORS, TUBULAR WELD FIELD IMMUNE SERIES, 5MM SENSING RANGE SHIELDED, 8 MM SENSING RANGE UNSHIELDED, 3 PIN MINI, 2W NO, 20-230 V, 18MM WFI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9182928 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9182928
Proximity Switch 9182928
PROXIMITY SENSORS, TUBULAR WELD FIELD IMMUNE SERIES, 5MM SENSING RANGE SHIELDED, 8 MM SENSING RANGE UNSHIELDED, 3 PIN MINI, 2W NO, 20-230 V, 18MM WFI. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSORS, TUBULAR WELD FIELD IMMUNE SERIES, 5MM SENSING RANGE SHIELDED, 8 MM SENSING RANGE UNSHIELDED, 3 PIN MINI, 2W NO, 20-230 V, 18MM WFI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9182928
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Capacitive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.7874 inch (1 to 20 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1340 Photomicrosensor (Transmissive) - EE-SX1340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000000882-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details