Specialty Product Technologies Proximity Switch EE530-54400

Description
INDUCTIVE PROXIMITY SWITCH CYLINDER POSITION, THERMOSET RECTANGULAR SERIES, 20-230VAC/DC, .5AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCH CYLINDER POSITION, THERMOSET RECTANGULAR SERIES, 20-230VAC/DC, .5AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9191425 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9191425
Proximity Switch 9191425
INDUCTIVE PROXIMITY SWITCH CYLINDER POSITION, THERMOSET RECTANGULAR SERIES, 20-230VAC/DC, .5AMPS. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCH CYLINDER POSITION, THERMOSET RECTANGULAR SERIES, 20-230VAC/DC, .5AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9191425
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093534 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Capacitive Proximity Sensors - 5000001613-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details