Specialty Product Technologies Proximity Switch EE530-50415

Description
PROXIMITY SWITCH, SERIES EE530, 0.5A, LED, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, SERIES EE530, 0.5A, LED, 2WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9191382 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9191382
Proximity Switch 9191382
PROXIMITY SWITCH, SERIES EE530, 0.5A, LED, 2WIRE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, SERIES EE530, 0.5A, LED, 2WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9191382
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092416 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Photoelectric Proximity Sensors - 5000002596-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details