Specialty Product Technologies Proximity Switch EE530-14420

Description
PROXIMITY SWITCH LONG ROT AC/DC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH LONG ROT AC/DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9191324 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9191324
Proximity Switch 9191324
PROXIMITY SWITCH LONG ROT AC/DC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH LONG ROT AC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9191324
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000000109-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Switch Type Normally Open; Normally Closed
View Details