Specialty Product Technologies Proximity Switch EE530-14400

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30VDC, 2-3WIRE, 12.7-25.4MM,ROTATABL E RECTANGULAR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30VDC, 2-3WIRE, 12.7-25.4MM,ROTATABL E RECTANGULAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9191318 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9191318
Proximity Switch 9191318
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30VDC, 2-3WIRE, 12.7-25.4MM,ROTATABL E RECTANGULAR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30VDC, 2-3WIRE, 12.7-25.4MM,ROTATABLE RECTANGULAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9191318
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1041039-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-SA(01) - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 2.25 to 47.25 inch (57.15 to 1200 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details