Specialty Product Technologies Proximity Switch EE520-54500

Description
PROXIMITY SWITCH, STATIC, 115VAC, 50/60HZ, 60VA. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, STATIC, 115VAC, 50/60HZ, 60VA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 24398438 - Radwell International
Willingboro, NJ, United States
Proximity Switch
24398438
Proximity Switch 24398438
PROXIMITY SWITCH, STATIC, 115VAC, 50/60HZ, 60VA. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, STATIC, 115VAC, 50/60HZ, 60VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24398438
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Sensors Used In The Semiconductor Industry -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX1350 Photomicrosensor (Transmissive) - EE-SX1350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Inductive Proximity Sensors - 5000001780-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details