Specialty Product Technologies Proximity Switch EE520-53500

Description
PROXIMITY SWITCH, STATIC, 115VAC, 50/60HZ, 60VA. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, STATIC, 115VAC, 50/60HZ, 60VA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 101107116 - Radwell International
Willingboro, NJ, United States
Proximity Switch
101107116
Proximity Switch 101107116
PROXIMITY SWITCH, STATIC, 115VAC, 50/60HZ, 60VA. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, STATIC, 115VAC, 50/60HZ, 60VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101107116
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103816 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 23.62 inch (20 to 600 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details
Inductive Proximity Sensors - 5000001654-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details