Specialty Product Technologies Proximity Switch EE520-51400A

Description
CONTROL TUBULAR PROXIMITY SWITCH, 115VAC, 50/60HZ, 60V/AMP. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL TUBULAR PROXIMITY SWITCH, 115VAC, 50/60HZ, 60V/AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 101162874 - Radwell International
Willingboro, NJ, United States
Proximity Switch
101162874
Proximity Switch 101162874
CONTROL TUBULAR PROXIMITY SWITCH, 115VAC, 50/60HZ, 60V/AMP. FREE 2 YEAR RADWELL WARRANTY

CONTROL TUBULAR PROXIMITY SWITCH, 115VAC, 50/60HZ, 60V/AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101162874
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093508 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Inductive Proximity Sensors - 5000002307-SE - TE Connectivity
Specs
Operation Distance 1.97 inch (49.99 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details