Specialty Product Technologies Proximity Switch EE510-86040

Description
PROXIMITY SWITCH, 40 MM SH FP 3WDC NO NLSCP EUR. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 40 MM SH FP 3WDC NO NLSCP EUR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9191054 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9191054
Proximity Switch 9191054
PROXIMITY SWITCH, 40 MM SH FP 3WDC NO NLSCP EUR. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 40 MM SH FP 3WDC NO NLSCP EUR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9191054
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Analog Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel; Rectangular
Power Requirements DC Powered
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000003150-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details