Specialty Product Technologies Proximity Switch EE510-84400

Description
PROXIMITY SWITCH FLAT-50MM-10-30VDC-S RC-NO-MINI. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH FLAT-50MM-10-30VDC-S RC-NO-MINI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9191001 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9191001
Proximity Switch 9191001
PROXIMITY SWITCH FLAT-50MM-10-30VDC-S RC-NO-MINI. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH FLAT-50MM-10-30VDC-SRC-NO-MINI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9191001
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1041019-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - M80 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Inductive Proximity Sensors - 5000000140-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details