Specialty Product Technologies Proximity Switch EE270-20421

Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE CYLINDER POSITION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE CYLINDER POSITION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9167415 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9167415
Proximity Switch 9167415
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE CYLINDER POSITION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE CYLINDER POSITION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9167415
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092432 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Photoelectric Proximity Sensors - 5000002966-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details