Specialty Product Technologies Proximity Switch EE230-31920

Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 90 DEGREE ROTATABLE, 1.400 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 90 DEGREE ROTATABLE, 1.400 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9175055 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9175055
Proximity Switch 9175055
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 90 DEGREE ROTATABLE, 1.400 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 90 DEGREE ROTATABLE, 1.400 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9175055
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M30B-ZO-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Repeatability 11.81 mils (300 µm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3162 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000000321-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details