Specialty Product Technologies Proximity Switch EE230-30420

Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.025 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.025 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9174838 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9174838
Proximity Switch 9174838
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.025 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.025 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9174838
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) - EE-SX4081 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
4 suppliers
Inductive Proximity Sensors - 5000003141-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details