Specialty Product Technologies Proximity Switch EE230-21320

Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.25 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 1500 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.25 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 1500 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9174721 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9174721
Proximity Switch 9174721
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.25 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 1500 PSI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.25 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 1500 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9174721
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-8M-A-PS-24V-E-0,3-M12 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3002 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000000782-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details