Specialty Product Technologies Proximity Switch EE210-31360

Description
CYLINDICATOR SENSOR 20-230VAC/DC 3000PSI MAX 3PIN. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDICATOR SENSOR 20-230VAC/DC 3000PSI MAX 3PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9182067 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9182067
Proximity Switch 9182067
CYLINDICATOR SENSOR 20-230VAC/DC 3000PSI MAX 3PIN. FREE 2 YEAR RADWELL WARRANTY

CYLINDICATOR SENSOR 20-230VAC/DC 3000PSI MAX 3PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9182067
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1048532-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Photoelectric Proximity Sensors - 5000004805-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details