Specialty Product Technologies Proximity Switch EE210-21344

Description
NAMCO CONTROLS CYLINDER POSITION INDUCTIVE PROXIMITY SENSOR, LOW PROFILE CYLINDICATOR SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
NAMCO CONTROLS CYLINDER POSITION INDUCTIVE PROXIMITY SENSOR, LOW PROFILE CYLINDICATOR SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9190476 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9190476
Proximity Switch 9190476
NAMCO CONTROLS CYLINDER POSITION INDUCTIVE PROXIMITY SENSOR, LOW PROFILE CYLINDICATOR SERIES. FREE 2 YEAR RADWELL WARRANTY

NAMCO CONTROLS CYLINDER POSITION INDUCTIVE PROXIMITY SENSOR, LOW PROFILE CYLINDICATOR SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9190476
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093309 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Inductive Proximity Sensors - 5000002589-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details