Specialty Product Technologies Proximity Switch EE210-18745

Description
LPR 2.062 NLSCP 3WDC MIN 5K. FREE 2 YEAR RADWELL WARRANTY
Description
LPR 2.062 NLSCP 3WDC MIN 5K. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9190384 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9190384
Proximity Switch 9190384
LPR 2.062 NLSCP 3WDC MIN 5K. FREE 2 YEAR RADWELL WARRANTY

LPR 2.062 NLSCP 3WDC MIN 5K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9190384
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092415 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Capacitive Proximity Sensors - 5000001002-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Closed
Electrical Connection AC/DC
View Details