Specialty Product Technologies Proximity Switch EE210-11344

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, WELD FIELD IMMUNITY (WFI), CYLINDICATOR, SOLID STATE, 10- 30 VDC, 3-WIRE, 1.25 INCH PROBE, W/ INDICATING LED, 4 PIN QD CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, WELD FIELD IMMUNITY (WFI), CYLINDICATOR, SOLID STATE, 10- 30 VDC, 3-WIRE, 1.25 INCH PROBE, W/ INDICATING LED, 4 PIN QD CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9190220 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9190220
Proximity Switch 9190220
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, WELD FIELD IMMUNITY (WFI), CYLINDICATOR, SOLID STATE, 10- 30 VDC, 3-WIRE, 1.25 INCH PROBE, W/ INDICATING LED, 4 PIN QD CONNECTION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, WELD FIELD IMMUNITY (WFI), CYLINDICATOR, SOLID STATE, 10- 30 VDC, 3-WIRE, 1.25 INCH PROBE, W/ INDICATING LED, 4 PIN QD CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9190220
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000368-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2017891 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers