Specialty Product Technologies Proximity Switch EE210-10446

Description
LPR CYLINDICATOR SENSORS , LPR 1.025 NLSCP 3WDC EUR 5K. FREE 2 YEAR RADWELL WARRANTY
Description
LPR CYLINDICATOR SENSORS , LPR 1.025 NLSCP 3WDC EUR 5K. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9190196 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9190196
Proximity Switch 9190196
LPR CYLINDICATOR SENSORS , LPR 1.025 NLSCP 3WDC EUR 5K. FREE 2 YEAR RADWELL WARRANTY

LPR CYLINDICATOR SENSORS , LPR 1.025 NLSCP 3WDC EUR 5K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9190196
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensor ICs - 1760827 - RS Components, Ltd.
Specs
Electrical Output Voltage; Current
Height 0.1886 inch (4.79 mm)
Length 0.4724 inch (12 mm)
View Details
Inductive Proximity Sensors - 5000000719-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details