Specialty Product Technologies Proximity Switch EE100-00057

Description
CYLINDICATOR SENSORS , ROT DC SO LTCH 30'CBL NO 2.275. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDICATOR SENSORS , ROT DC SO LTCH 30'CBL NO 2.275. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9189971 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9189971
Proximity Switch 9189971
CYLINDICATOR SENSORS , ROT DC SO LTCH 30'CBL NO 2.275. FREE 2 YEAR RADWELL WARRANTY

CYLINDICATOR SENSORS , ROT DC SO LTCH 30'CBL NO 2.275. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9189971
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Capacitive Proximity Sensors - 5000001002-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Closed
Electrical Connection AC/DC
View Details