Specialty Product Technologies Contactor/Starter Coil EB551-75153

Description
COIL MLD, 440-480V, 60HZ, KK109F. FREE 2 YEAR RADWELL WARRANTY
Description
COIL MLD, 440-480V, 60HZ, KK109F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 9180980 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
9180980
Contactor/Starter Coil 9180980
COIL MLD, 440-480V, 60HZ, KK109F. FREE 2 YEAR RADWELL WARRANTY

COIL MLD, 440-480V, 60HZ, KK109F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 9180980
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09A400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-40A-AC2300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details
Motor Starters - 206146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Solid State Overload/Relay - 20797656 - Radwell International
Specs
Control Voltage 6 volts
Continuous Current 10 amps
Motor Voltage 250 volts
View Details