Kollmorgen Corporation Explosion-Proof Servo Motor EB

Description
Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of withstanding an internal explosion without bursting or allowing ignition to reach outside the motor frame. Features 230 VAC explosion-proof (Class I, Division 1, Groups C and D) Tested and proven capable of withstanding an internal explosion without bursting or allowing ignition to reach outside the motor frame 0.84 to 149 N-m (0.62 to 110.0 lb-ft) 75.4 to 195.5 mm (2.97 to 7.70 inches) square frame (NEMA mounts available) Rugged resolver feedback Speeds up to 7,500 rpm Compact (high torque/volume ratio) UL Recognized Built-in thermostat Class H insulation
Description
Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of withstanding an internal explosion without bursting or allowing ignition to reach outside the motor frame. Features 230 VAC explosion-proof (Class I, Division 1, Groups C and D) Tested and proven capable of withstanding an internal explosion without bursting or allowing ignition to reach outside the motor frame 0.84 to 149 N-m (0.62 to 110.0 lb-ft) 75.4 to 195.5 mm (2.97 to 7.70 inches) square frame (NEMA mounts available) Rugged resolver feedback Speeds up to 7,500 rpm Compact (high torque/volume ratio) UL Recognized Built-in thermostat Class H insulation

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Servo Motor - EB - Kollmorgen Corporation
Radford, VA, USA
Explosion-Proof Servo Motor
EB
Explosion-Proof Servo Motor EB
Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of withstanding an internal explosion without bursting or allowing ignition to reach outside the motor frame. Features 230 VAC explosion-proof (Class I, Division 1, Groups C and D) Tested and proven capable of withstanding an internal explosion without bursting or allowing ignition to reach outside the motor frame 0.84 to 149 N-m (0.62 to 110.0 lb-ft) 75.4 to 195.5 mm (2.97 to 7.70 inches) square frame (NEMA mounts available) Rugged resolver feedback Speeds up to 7,500 rpm Compact (high torque/volume ratio) UL Recognized Built-in thermostat Class H insulation

Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of withstanding an internal explosion without bursting or allowing ignition to reach outside the motor frame.

Features

  • 230 VAC explosion-proof (Class I, Division 1, Groups C and D)
  • Tested and proven capable of withstanding an internal explosion without bursting or allowing ignition to reach outside the motor frame
  • 0.84 to 149 N-m (0.62 to 110.0 lb-ft)
  • 75.4 to 195.5 mm (2.97 to 7.70 inches) square frame (NEMA mounts available)
  • Rugged resolver feedback
  • Speeds up to 7,500 rpm
  • Compact (high torque/volume ratio)
  • UL Recognized
  • Built-in thermostat
  • Class H insulation
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Brushless Motors
Product Number EB
Product Name Explosion-Proof Servo Motor
Motor Type AC Servo
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 2 to 21.7 HP
Continuous Torque 7.4 to 1318.6 In-lbs (8.57 to 1520 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-195 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Current 3.7 amps
View Details
Brushless DC (BLDC) Motor - RapidPower Plus™ RPP23 - ElectroCraft
Specs
Motor Type Servomotor
DC Voltage Range 325.0 VDC
Torque Constant 79 in-oz/amp (558 mN-m/amp)
View Details
PBL60 Range - PBL60 - parvalux by maxon
parvalux by maxon
Specs
Motor Type DC Motor
Torque Constant 8.5 to 18.41 in-oz/amp (60 to 130 mN-m/amp)
Output Power 0.1394 to 0.2104 HP
View Details
DC Motors - 5366030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Continuous Torque 6.6 In-lbs (7.65 kg-cm)
Units Metric
View Details