Kollmorgen Corporation Gearhead DuraTRUE™

Description
The DuraTRUE™ Series includes high-precision, TRUE Planetary™ gearheads mounted using our innovative RediMount™ system. A variety of shaft configurations allow you to design your system in the smallest envelope by eliminating the need for separate couplings. The “T” version even provides the ability to run two axes with one motor. We have many DuraTRUE™ models and ratios in stock for immediate delivery through our Gearhead Express program. Features High torque-to-size ratio Backlash: 8 arc-min Ratios available from 1:1 to 500:1 In-line, right-angle and “T” models Self-relubricating RediMount™ mounting system Benefits Compact gearheads with a variety of shaft configurations facilitate compact machine design Low backlash helps eliminate positioning errors due to lost motion Large selection allows for precise inertia matching, keeping servo system stable and in control PowerTRUE™ gear technology provides high torque capacity in a compact package for right-angle applications High rigidity optimizes system response Self-relubrication eliminates costly maintenance and downtime High radial load capacity allows mounting of pulleys and pinions directly on the output shaft Quick, error-free mounting to almost any motor
Description
The DuraTRUE™ Series includes high-precision, TRUE Planetary™ gearheads mounted using our innovative RediMount™ system. A variety of shaft configurations allow you to design your system in the smallest envelope by eliminating the need for separate couplings. The “T” version even provides the ability to run two axes with one motor. We have many DuraTRUE™ models and ratios in stock for immediate delivery through our Gearhead Express program. Features High torque-to-size ratio Backlash: 8 arc-min Ratios available from 1:1 to 500:1 In-line, right-angle and “T” models Self-relubricating RediMount™ mounting system Benefits Compact gearheads with a variety of shaft configurations facilitate compact machine design Low backlash helps eliminate positioning errors due to lost motion Large selection allows for precise inertia matching, keeping servo system stable and in control PowerTRUE™ gear technology provides high torque capacity in a compact package for right-angle applications High rigidity optimizes system response Self-relubrication eliminates costly maintenance and downtime High radial load capacity allows mounting of pulleys and pinions directly on the output shaft Quick, error-free mounting to almost any motor

Suppliers

Company
Product
Description
Supplier Links
Gearhead - DuraTRUE™ - Kollmorgen Corporation
Radford, VA, USA
Gearhead
DuraTRUE™
Gearhead DuraTRUE™
The DuraTRUE™ Series includes high-precision, TRUE Planetary™ gearheads mounted using our innovative RediMount™ system. A variety of shaft configurations allow you to design your system in the smallest envelope by eliminating the need for separate couplings. The “T” version even provides the ability to run two axes with one motor. We have many DuraTRUE™ models and ratios in stock for immediate delivery through our Gearhead Express program. Features High torque-to-size ratio Backlash: 8 arc-min Ratios available from 1:1 to 500:1 In-line, right-angle and “T” models Self-relubricating RediMount™ mounting system Benefits Compact gearheads with a variety of shaft configurations facilitate compact machine design Low backlash helps eliminate positioning errors due to lost motion Large selection allows for precise inertia matching, keeping servo system stable and in control PowerTRUE™ gear technology provides high torque capacity in a compact package for right-angle applications High rigidity optimizes system response Self-relubrication eliminates costly maintenance and downtime High radial load capacity allows mounting of pulleys and pinions directly on the output shaft Quick, error-free mounting to almost any motor

The DuraTRUE™ Series includes high-precision, TRUE Planetary™ gearheads mounted using our innovative RediMount™ system. A variety of shaft configurations allow you to design your system in the smallest envelope by eliminating the need for separate couplings. The “T” version even provides the ability to run two axes with one motor. We have many DuraTRUE™ models and ratios in stock for immediate delivery through our Gearhead Express program.

Features

  • High torque-to-size ratio
  • Backlash: 8 arc-min
  • Ratios available from 1:1 to 500:1
  • In-line, right-angle and “T” models
  • Self-relubricating
  • RediMount™ mounting system

Benefits

  • Compact gearheads with a variety of shaft configurations facilitate compact machine design
  • Low backlash helps eliminate positioning errors due to lost motion
  • Large selection allows for precise inertia matching, keeping servo system stable and in control
  • PowerTRUE™ gear technology provides high torque capacity in a compact package for right-angle applications
  • High rigidity optimizes system response
  • Self-relubrication eliminates costly maintenance and downtime
  • High radial load capacity allows mounting of pulleys and pinions directly on the output shaft
  • Quick, error-free mounting to almost any motor
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Gearboxes and Gearheads
Product Number DuraTRUE™
Product Name Gearhead
Gearing Planetary
Gear Ratio 1 to 500 (X : 1)
Rated Output Torque 7655 In-lbs (8827 kg-cm)
Maximum Input Speed 5000 rpm
Backlash 8 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
Gearboxes - 2166492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGC-40-P-G12-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 12 (X : 1)
View Details