Danaher Motion Gear Box DTRS60-025-S

Description
RIGHT ANGEL GEAR HEAD, 25:1 RATIO, 32418893D364 . FREE 2 YEAR RADWELL WARRANTY
Description
RIGHT ANGEL GEAR HEAD, 25:1 RATIO, 32418893D364 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 99980091 - Radwell International
Willingboro, NJ, United States
Gear Box
99980091
Gear Box 99980091
RIGHT ANGEL GEAR HEAD, 25:1 RATIO, 32418893D364 . FREE 2 YEAR RADWELL WARRANTY

RIGHT ANGEL GEAR HEAD, 25:1 RATIO, 32418893D364 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 99980091
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details
Gearbox - EMGA-80-P-G5-SST-87 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details