Tektronix, Inc. Digital Oscilloscope DSA71254

Description
The DSA71254 is a 12.5 GHz, 4 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Bandwidth: 12.5 GHz Channels: 4 Sample Rate: 50 GS/s Record Length: 20M Time Base Range: 10 ps/div to 1000 s/div Fastest Waveform Capture Rate with >300,000 wfm/s Maximum per Channel Digital Serial Analyzer Models with Dedicated Configuration for High-speed Serial Design and Compliance Testing Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity Pinpoint® Triggering with Over 1400 Combinations to Address Virtually Any Triggering Situation Unique Serial Pattern Triggering Up to 3.125 Gb/s and 8b/10b Standard Protocol Triggering for Isolation of Pattern-dependent Effects and NRZ Serial Test Pattern Triggering up to 6.25 Gb/s Serial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fibre Channel, IEEE 1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0 Most Popular Jitter and Timing Measurement and Analysis Package 12.1" Largest XGA Touch Screen Display in the Industry Event Search and Mark to Facilitate the Comprehension of Event Relationships MyScope® Custom Windows and Right Mouse Click Menus for Exceptional Efficiency OpenChoice® Software with Microsoft Windows XP OS Enables Built-in Networking and Extended Analysis Applications: Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Investigation of Transient Phenomena Spectral Analysis
Datasheet
Description
The DSA71254 is a 12.5 GHz, 4 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Bandwidth: 12.5 GHz Channels: 4 Sample Rate: 50 GS/s Record Length: 20M Time Base Range: 10 ps/div to 1000 s/div Fastest Waveform Capture Rate with >300,000 wfm/s Maximum per Channel Digital Serial Analyzer Models with Dedicated Configuration for High-speed Serial Design and Compliance Testing Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity Pinpoint® Triggering with Over 1400 Combinations to Address Virtually Any Triggering Situation Unique Serial Pattern Triggering Up to 3.125 Gb/s and 8b/10b Standard Protocol Triggering for Isolation of Pattern-dependent Effects and NRZ Serial Test Pattern Triggering up to 6.25 Gb/s Serial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fibre Channel, IEEE 1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0 Most Popular Jitter and Timing Measurement and Analysis Package 12.1" Largest XGA Touch Screen Display in the Industry Event Search and Mark to Facilitate the Comprehension of Event Relationships MyScope® Custom Windows and Right Mouse Click Menus for Exceptional Efficiency OpenChoice® Software with Microsoft Windows XP OS Enables Built-in Networking and Extended Analysis Applications: Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Investigation of Transient Phenomena Spectral Analysis
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSA71254 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSA71254
Digital Oscilloscope DSA71254
The DSA71254 is a 12.5 GHz, 4 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Bandwidth: 12.5 GHz Channels: 4 Sample Rate: 50 GS/s Record Length: 20M Time Base Range: 10 ps/div to 1000 s/div Fastest Waveform Capture Rate with >300,000 wfm/s Maximum per Channel Digital Serial Analyzer Models with Dedicated Configuration for High-speed Serial Design and Compliance Testing Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity Pinpoint® Triggering with Over 1400 Combinations to Address Virtually Any Triggering Situation Unique Serial Pattern Triggering Up to 3.125 Gb/s and 8b/10b Standard Protocol Triggering for Isolation of Pattern-dependent Effects and NRZ Serial Test Pattern Triggering up to 6.25 Gb/s Serial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fibre Channel, IEEE 1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0 Most Popular Jitter and Timing Measurement and Analysis Package 12.1" Largest XGA Touch Screen Display in the Industry Event Search and Mark to Facilitate the Comprehension of Event Relationships MyScope® Custom Windows and Right Mouse Click Menus for Exceptional Efficiency OpenChoice® Software with Microsoft Windows XP OS Enables Built-in Networking and Extended Analysis Applications: Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Investigation of Transient Phenomena Spectral Analysis

The DSA71254 is a 12.5 GHz, 4 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information.

Additional Features:

  • Bandwidth: 12.5 GHz
  • Channels: 4
  • Sample Rate: 50 GS/s
  • Record Length: 20M
  • Time Base Range: 10 ps/div to 1000 s/div
  • Fastest Waveform Capture Rate with >300,000 wfm/s Maximum per Channel
  • Digital Serial Analyzer Models with Dedicated Configuration for High-speed Serial Design and Compliance Testing
  • Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity
  • Pinpoint® Triggering with Over 1400 Combinations to Address Virtually Any Triggering Situation
  • Unique Serial Pattern Triggering
  • Up to 3.125 Gb/s and 8b/10b Standard Protocol Triggering for Isolation of Pattern-dependent Effects and NRZ Serial Test Pattern Triggering up to 6.25 Gb/s
  • Serial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fibre Channel, IEEE 1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0
  • Most Popular Jitter and Timing Measurement and Analysis Package
  • 12.1" Largest XGA Touch Screen Display in the Industry
  • Event Search and Mark to Facilitate the Comprehension of Event Relationships
  • MyScope® Custom Windows and Right Mouse Click Menus for Exceptional Efficiency
  • OpenChoice® Software with Microsoft Windows XP OS Enables Built-in Networking and Extended Analysis

Applications:

  • Signal Integrity, Jitter and Timing Analysis
  • Verification, Debug and Characterization of Sophisticated Designs
  • Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards
  • Investigation of Transient Phenomena
  • Spectral Analysis
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSA71254
Product Name Digital Oscilloscope
Bandwidth 12500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2204X 200MHz 4Ch Mixed Signal Oscilloscope - MSO2204X - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 1236642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details