Tektronix, Inc. Digital Oscilloscope DSA70804C

Description
The DSA70804C is a 8 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 8 GHz Channels: 4 Sample Rate: 25 GS/s Record Length: 31.25M Rise Time: 12.5 ps The superior signal integrity and excellent signal-to-noise ratio of the DSA70804C ensures confidence in your measurement results. Simultaneous high sample rate on all channels captures more signal details (transients, imperfections, fast edges). With high signal-to-noise ratio and low internal noise floor, the DSA70804C enables you to perform precise characterization measurements.
Datasheet
Description
The DSA70804C is a 8 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 8 GHz Channels: 4 Sample Rate: 25 GS/s Record Length: 31.25M Rise Time: 12.5 ps The superior signal integrity and excellent signal-to-noise ratio of the DSA70804C ensures confidence in your measurement results. Simultaneous high sample rate on all channels captures more signal details (transients, imperfections, fast edges). With high signal-to-noise ratio and low internal noise floor, the DSA70804C enables you to perform precise characterization measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSA70804C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSA70804C
Digital Oscilloscope DSA70804C
The DSA70804C is a 8 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 8 GHz Channels: 4 Sample Rate: 25 GS/s Record Length: 31.25M Rise Time: 12.5 ps The superior signal integrity and excellent signal-to-noise ratio of the DSA70804C ensures confidence in your measurement results. Simultaneous high sample rate on all channels captures more signal details (transients, imperfections, fast edges). With high signal-to-noise ratio and low internal noise floor, the DSA70804C enables you to perform precise characterization measurements.

The DSA70804C is a 8 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 8 GHz
  • Channels: 4
  • Sample Rate: 25 GS/s
  • Record Length: 31.25M
  • Rise Time: 12.5 ps

The superior signal integrity and excellent signal-to-noise ratio of the DSA70804C ensures confidence in your measurement results. Simultaneous high sample rate on all channels captures more signal details (transients, imperfections, fast edges). With high signal-to-noise ratio and low internal noise floor, the DSA70804C enables you to perform precise characterization measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSA70804C
Product Name Digital Oscilloscope
Bandwidth 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details