Tektronix, Inc. Digital Oscilloscope DSA70804B

Description
The DSA70804B is a 8 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 8 GHz Sample Rate: 25GS/s on all 4 channels Record Length: 20 Mpts Waveform Capture Rate: > 300,000 wfms/second on all 4 channels Protocol Triggering for Isolation of Pattern-dependent Effects The superior signal integrity and excellent signal-to-noise ratio of the DSA70804B ensures confidence in your measurement results. Simultaneous high sample rate on all channels captures more signal details (transients, imperfections, fast edges), and the lowest jitter noise floor and highest vertical accuracy provide additional margin in your measurements. Long record length provides high resolution and extended-duration waveform capture allowing the 20 MS on the DSA70804B. With high signal-to-noise ratio and low internal noise floor, the DSA70804B enables you to perform precise characterization measurements.
Datasheet
Description
The DSA70804B is a 8 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 8 GHz Sample Rate: 25GS/s on all 4 channels Record Length: 20 Mpts Waveform Capture Rate: > 300,000 wfms/second on all 4 channels Protocol Triggering for Isolation of Pattern-dependent Effects The superior signal integrity and excellent signal-to-noise ratio of the DSA70804B ensures confidence in your measurement results. Simultaneous high sample rate on all channels captures more signal details (transients, imperfections, fast edges), and the lowest jitter noise floor and highest vertical accuracy provide additional margin in your measurements. Long record length provides high resolution and extended-duration waveform capture allowing the 20 MS on the DSA70804B. With high signal-to-noise ratio and low internal noise floor, the DSA70804B enables you to perform precise characterization measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSA70804B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSA70804B
Digital Oscilloscope DSA70804B
The DSA70804B is a 8 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 8 GHz Sample Rate: 25GS/s on all 4 channels Record Length: 20 Mpts Waveform Capture Rate: > 300,000 wfms/second on all 4 channels Protocol Triggering for Isolation of Pattern-dependent Effects The superior signal integrity and excellent signal-to-noise ratio of the DSA70804B ensures confidence in your measurement results. Simultaneous high sample rate on all channels captures more signal details (transients, imperfections, fast edges), and the lowest jitter noise floor and highest vertical accuracy provide additional margin in your measurements. Long record length provides high resolution and extended-duration waveform capture allowing the 20 MS on the DSA70804B. With high signal-to-noise ratio and low internal noise floor, the DSA70804B enables you to perform precise characterization measurements.

The DSA70804B is a 8 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 8 GHz
  • Sample Rate: 25GS/s on all 4 channels
  • Record Length: 20 Mpts
  • Waveform Capture Rate: > 300,000 wfms/second on all 4 channels
  • Protocol Triggering for Isolation of Pattern-dependent Effects

The superior signal integrity and excellent signal-to-noise ratio of the DSA70804B ensures confidence in your measurement results. Simultaneous high sample rate on all channels captures more signal details (transients, imperfections, fast edges), and the lowest jitter noise floor and highest vertical accuracy provide additional margin in your measurements. Long record length provides high resolution and extended-duration waveform capture allowing the 20 MS on the DSA70804B. With high signal-to-noise ratio and low internal noise floor, the DSA70804B enables you to perform precise characterization measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSA70804B
Product Name Digital Oscilloscope
Bandwidth 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2406596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
MSO3354E-S 350MHz 4+16Ch MSO with Signal Generator - MSO3354E-S - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details