Tektronix, Inc. Digital Oscilloscope DPO72004

Description
The DPO72004 is a 20 GHz, 4 Channel digital oscilloscope from Tektronix. Features: 20 GHz On All Four Channels Simultaneously Digital Serial Analyzer Models with Dedicated Configuration for High-speed Serial Design and Compliance Testing Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity Unique Serial Pattern Triggering Up to 3.125 Gb/s and 8b/10b Standard Protocol Triggering for Isolation of Pattern-dependent Effects and NRZ Serial Test Pattern Triggering up to 6.25 Gb/s 12.1" Largest XGA Touch Screen Display in the IndustrySerial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fibre Channel, IEEE 1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0 Most Popular Jitter and Timing Measurement and Analysis Package Applications: Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Investigation of Transient Phenomena Spectral Analysis The Tektronix DPO72004 is a digital oscilloscope.
Datasheet
Description
The DPO72004 is a 20 GHz, 4 Channel digital oscilloscope from Tektronix. Features: 20 GHz On All Four Channels Simultaneously Digital Serial Analyzer Models with Dedicated Configuration for High-speed Serial Design and Compliance Testing Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity Unique Serial Pattern Triggering Up to 3.125 Gb/s and 8b/10b Standard Protocol Triggering for Isolation of Pattern-dependent Effects and NRZ Serial Test Pattern Triggering up to 6.25 Gb/s 12.1" Largest XGA Touch Screen Display in the IndustrySerial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fibre Channel, IEEE 1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0 Most Popular Jitter and Timing Measurement and Analysis Package Applications: Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Investigation of Transient Phenomena Spectral Analysis The Tektronix DPO72004 is a digital oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DPO72004 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DPO72004
Digital Oscilloscope DPO72004
The DPO72004 is a 20 GHz, 4 Channel digital oscilloscope from Tektronix. Features: 20 GHz On All Four Channels Simultaneously Digital Serial Analyzer Models with Dedicated Configuration for High-speed Serial Design and Compliance Testing Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity Unique Serial Pattern Triggering Up to 3.125 Gb/s and 8b/10b Standard Protocol Triggering for Isolation of Pattern-dependent Effects and NRZ Serial Test Pattern Triggering up to 6.25 Gb/s 12.1" Largest XGA Touch Screen Display in the IndustrySerial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fibre Channel, IEEE 1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0 Most Popular Jitter and Timing Measurement and Analysis Package Applications: Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Investigation of Transient Phenomena Spectral Analysis The Tektronix DPO72004 is a digital oscilloscope.

The DPO72004 is a 20 GHz, 4 Channel digital oscilloscope from Tektronix.

Features:

  • 20 GHz
  • On All Four Channels Simultaneously
  • Digital Serial Analyzer Models with Dedicated Configuration for High-speed Serial Design and Compliance Testing
  • Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity
  • Unique Serial Pattern Triggering Up to 3.125 Gb/s and 8b/10b Standard Protocol Triggering for Isolation of Pattern-dependent Effects and NRZ Serial Test Pattern Triggering up to 6.25 Gb/s
  • 12.1" Largest XGA Touch Screen Display in the IndustrySerial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fibre Channel, IEEE 1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0
  • Most Popular Jitter and Timing Measurement and Analysis Package

Applications:

  • Signal Integrity, Jitter and Timing Analysis
  • Verification, Debug and Characterization of Sophisticated Designs
  • Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards
  • Investigation of Transient Phenomena
  • Spectral Analysis

The Tektronix DPO72004 is a digital oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DPO72004
Product Name Digital Oscilloscope
Bandwidth 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1236437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details