Tektronix, Inc. Digital Oscilloscope DPO71254C

Description
The DPO71254C is a 12.5 GHz, 4 Channel digital oscilloscope from Tektronix. Features: 12.5 GHz 50 GS/s 10 MS 4 Channels Uncompromised Bandwidth – Up to 33 GHz analog bandwidth and rise time as fast as 9 ps enables measurement on the latest high-speed serial standards True 33 GHz Real-time Analog Bandwidth on 2 Channels with 33 GHz Models Industry-leading Sample Rate and Timing Resolution: -100 GS/s on 2 Channels (33, 25, 20, 16, and 12.5 GHz models) Four-channel Simultaneous Performance: -Up to 23 GHz Bandwidth -Up to 50 GS/s Real-time Sample Rate -Up to 250 Megasample Record Length with MultiView Zoom™ Feature for Quick Navigation -Fastest Waveform Capture Rate with >300,000 wfms/s Maximum per Channel Superior Signal Integrity and Excellent Signal-to-Noise Ratio – Observe the truest representation of your waveform Pinpoint® Triggering – Minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger – Precisely qualify triggers and find unique events in complex waveforms 6.25 Gb/s Real-time Serial Trigger – Assures triggering on the first instance of a specified NRZ or 8b/10b pattern to allow isolation of pattern-dependent effects Search & Mark – Provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Triggering and Decode Options for 8b10b Encoded Serial Data, I2C, SPI, RS-232/422/485/UART, USB 2.0, and MIPI® D-PHY P7500 TriMode™ Probing System – Perfectly matched signal connectivity Application Support for High-speed Serial Industry Standards, wideband RF, Power Supplies, and Memory – Enables standard-specific certification, measurement automation, and ease of use Applications: Design Verification including Signal Integrity, Jitter, and Timing Analysis Design Characterization for High-speed, Sophisticated Designs Certification Testing of Serial Data Streams for Industry Standards Memory Bus Analysis and Debug Prototype Turn-on and Power Supply Verification Research and Investigation of Transient Phenomena Production Testing of Complex Systems Spectral Analysis of Transient or Wide-bandwidth RF Signals The Tektronix DPO71254C is a digital Oscilloscope. The image is for reference only. See product specification for details.
Datasheet
Description
The DPO71254C is a 12.5 GHz, 4 Channel digital oscilloscope from Tektronix. Features: 12.5 GHz 50 GS/s 10 MS 4 Channels Uncompromised Bandwidth – Up to 33 GHz analog bandwidth and rise time as fast as 9 ps enables measurement on the latest high-speed serial standards True 33 GHz Real-time Analog Bandwidth on 2 Channels with 33 GHz Models Industry-leading Sample Rate and Timing Resolution: -100 GS/s on 2 Channels (33, 25, 20, 16, and 12.5 GHz models) Four-channel Simultaneous Performance: -Up to 23 GHz Bandwidth -Up to 50 GS/s Real-time Sample Rate -Up to 250 Megasample Record Length with MultiView Zoom™ Feature for Quick Navigation -Fastest Waveform Capture Rate with >300,000 wfms/s Maximum per Channel Superior Signal Integrity and Excellent Signal-to-Noise Ratio – Observe the truest representation of your waveform Pinpoint® Triggering – Minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger – Precisely qualify triggers and find unique events in complex waveforms 6.25 Gb/s Real-time Serial Trigger – Assures triggering on the first instance of a specified NRZ or 8b/10b pattern to allow isolation of pattern-dependent effects Search & Mark – Provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Triggering and Decode Options for 8b10b Encoded Serial Data, I2C, SPI, RS-232/422/485/UART, USB 2.0, and MIPI® D-PHY P7500 TriMode™ Probing System – Perfectly matched signal connectivity Application Support for High-speed Serial Industry Standards, wideband RF, Power Supplies, and Memory – Enables standard-specific certification, measurement automation, and ease of use Applications: Design Verification including Signal Integrity, Jitter, and Timing Analysis Design Characterization for High-speed, Sophisticated Designs Certification Testing of Serial Data Streams for Industry Standards Memory Bus Analysis and Debug Prototype Turn-on and Power Supply Verification Research and Investigation of Transient Phenomena Production Testing of Complex Systems Spectral Analysis of Transient or Wide-bandwidth RF Signals The Tektronix DPO71254C is a digital Oscilloscope. The image is for reference only. See product specification for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DPO71254C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DPO71254C
Digital Oscilloscope DPO71254C
The DPO71254C is a 12.5 GHz, 4 Channel digital oscilloscope from Tektronix. Features: 12.5 GHz 50 GS/s 10 MS 4 Channels Uncompromised Bandwidth – Up to 33 GHz analog bandwidth and rise time as fast as 9 ps enables measurement on the latest high-speed serial standards True 33 GHz Real-time Analog Bandwidth on 2 Channels with 33 GHz Models Industry-leading Sample Rate and Timing Resolution: -100 GS/s on 2 Channels (33, 25, 20, 16, and 12.5 GHz models) Four-channel Simultaneous Performance: -Up to 23 GHz Bandwidth -Up to 50 GS/s Real-time Sample Rate -Up to 250 Megasample Record Length with MultiView Zoom™ Feature for Quick Navigation -Fastest Waveform Capture Rate with >300,000 wfms/s Maximum per Channel Superior Signal Integrity and Excellent Signal-to-Noise Ratio – Observe the truest representation of your waveform Pinpoint® Triggering – Minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger – Precisely qualify triggers and find unique events in complex waveforms 6.25 Gb/s Real-time Serial Trigger – Assures triggering on the first instance of a specified NRZ or 8b/10b pattern to allow isolation of pattern-dependent effects Search & Mark – Provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Triggering and Decode Options for 8b10b Encoded Serial Data, I2C, SPI, RS-232/422/485/UART, USB 2.0, and MIPI® D-PHY P7500 TriMode™ Probing System – Perfectly matched signal connectivity Application Support for High-speed Serial Industry Standards, wideband RF, Power Supplies, and Memory – Enables standard-specific certification, measurement automation, and ease of use Applications: Design Verification including Signal Integrity, Jitter, and Timing Analysis Design Characterization for High-speed, Sophisticated Designs Certification Testing of Serial Data Streams for Industry Standards Memory Bus Analysis and Debug Prototype Turn-on and Power Supply Verification Research and Investigation of Transient Phenomena Production Testing of Complex Systems Spectral Analysis of Transient or Wide-bandwidth RF Signals The Tektronix DPO71254C is a digital Oscilloscope. The image is for reference only. See product specification for details.

The DPO71254C is a 12.5 GHz, 4 Channel digital oscilloscope from Tektronix.

Features:

  • 12.5 GHz
  • 50 GS/s
  • 10 MS
  • 4 Channels
  • Uncompromised Bandwidth – Up to 33 GHz analog bandwidth and rise time as fast as 9 ps enables measurement on the latest high-speed serial standards
  • True 33 GHz Real-time Analog Bandwidth on 2 Channels with 33 GHz Models
  • Industry-leading Sample Rate and Timing Resolution:

-100 GS/s on 2 Channels (33, 25, 20, 16, and 12.5 GHz models)

  • Four-channel Simultaneous Performance:

-Up to 23 GHz Bandwidth
-Up to 50 GS/s Real-time Sample Rate
-Up to 250 Megasample Record Length with MultiView Zoom™ Feature for Quick Navigation
-Fastest Waveform Capture Rate with >300,000 wfms/s Maximum per Channel

  • Superior Signal Integrity and Excellent Signal-to-Noise Ratio – Observe the truest representation of your waveform
  • Pinpoint® Triggering – Minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time
  • Visual Trigger – Precisely qualify triggers and find unique events in complex waveforms
  • 6.25 Gb/s Real-time Serial Trigger – Assures triggering on the first instance of a specified NRZ or 8b/10b pattern to allow isolation of pattern-dependent effects
  • Search & Mark – Provides waveform or serial bus pattern matching and software triggers for signals of interest
  • Automated Serial Triggering and Decode Options for 8b10b Encoded Serial Data, I2C, SPI, RS-232/422/485/UART, USB 2.0, and MIPI® D-PHY
  • P7500 TriMode™ Probing System – Perfectly matched signal connectivity
  • Application Support for High-speed Serial Industry Standards, wideband RF, Power Supplies, and Memory – Enables standard-specific certification, measurement automation, and ease of use

Applications:

  • Design Verification including Signal Integrity, Jitter, and Timing Analysis
  • Design Characterization for High-speed, Sophisticated Designs
  • Certification Testing of Serial Data Streams for Industry Standards
  • Memory Bus Analysis and Debug
  • Prototype Turn-on and Power Supply Verification
  • Research and Investigation of Transient Phenomena
  • Production Testing of Complex Systems
  • Spectral Analysis of Transient or Wide-bandwidth RF Signals

The Tektronix DPO71254C is a digital Oscilloscope.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DPO71254C
Product Name Digital Oscilloscope
Bandwidth 12500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details