Tektronix, Inc. Oscilloscope, 4Ch, 1Ghz, 20Gsps; Product Range Tektronix DPO7104CGSA

Description
OSCILLOSCOPE, 4CH, 1GHZ, 20GSPS; Product Range:DPO7000 Series; Scope Channels:4 Channel; Bandwidth:1GHz; Sampling Rate:20GSPS; Display Memory Depth:50 Mpts; Calculated Rise Time:300ps; Scope Display Type:XGA Touch Screen LCD Color RoHS Compliant: No
Datasheet
Description
OSCILLOSCOPE, 4CH, 1GHZ, 20GSPS; Product Range:DPO7000 Series; Scope Channels:4 Channel; Bandwidth:1GHz; Sampling Rate:20GSPS; Display Memory Depth:50 Mpts; Calculated Rise Time:300ps; Scope Display Type:XGA Touch Screen LCD Color RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 4Ch, 1Ghz, 20Gsps; Product Range Tektronix - 06X9560 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 4Ch, 1Ghz, 20Gsps; Product Range Tektronix
06X9560
Oscilloscope, 4Ch, 1Ghz, 20Gsps; Product Range Tektronix 06X9560
OSCILLOSCOPE, 4CH, 1GHZ, 20GSPS; Product Range:DPO7000 Series; Scope Channels:4 Channel; Bandwidth:1GHz; Sampling Rate:20GSPS; Display Memory Depth:50 Mpts; Calculated Rise Time:300ps; Scope Display Type:XGA Touch Screen LCD Color RoHS Compliant: No

OSCILLOSCOPE, 4CH, 1GHZ, 20GSPS; Product Range:DPO7000 Series; Scope Channels:4 Channel; Bandwidth:1GHz; Sampling Rate:20GSPS; Display Memory Depth:50 Mpts; Calculated Rise Time:300ps; Scope Display Type:XGA Touch Screen LCD Color RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 06X9560
Product Name Oscilloscope, 4Ch, 1Ghz, 20Gsps; Product Range Tektronix
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1202 200MHz 2Ch Digital Storage Oscilloscope - UPO1202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Oscilloscopes - 7492992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Handheld; Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details