Tektronix, Inc. Digital Oscilloscope DPO70604

Description
The DPO70604 is a 6 GHz, 4 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 6 GHz Channels: 4 Sample Rate: 25 GS/s Memory Depth: 10M Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity Pinpoint® Triggering with Over 1400 Combinations to Address Virtually Any Triggering Situation Most Popular Jitter and Timing Measurement and Analysis Package 12.1" Largest XGA Touch Screen Display in the Industry Event Search and Mark to Facilitate the Comprehension of Event Relationships MyScope® Custom Windows and Right Mouse Click Menus for Exceptional Efficiency OpenChoice® Software with Microsoft Windows XP OS Enables Built-in Networking and Extended Analysis High sample rate on all models, on all channels, to capture more signal details (transients, imperfections, fast edges) Lowest jitter noise floor and vertical accuracy for very accurate measurements Longest acquisition of the industry to provide more resolution and longer time sequence Standard 10 M samples per channel on the DPO70000 Series and 20 M on the DSA70000 Series Optional up to 100 M samples on all four channels for the 4, 6 and 8 GHz models Optional up to 200 M samples on all four channels for the 12.5, 16 and 20 GHz models Easily manage this deep record length, provide detailed comparison and analysis of multiple waveform segments with the MultiView Zoom™ feature Automatically scroll through deep records visually or create a math expression to instantly highlight differences Applications Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Investigation of Transient Phenomena Spectral Analysis The DPO70604 is one of the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging, and testing sophisticated electronic designs. The family features exceptional performance in signal acquisition and analysis, operational simplicity, and unmatched debugging tools to accelerate your day-to-day tasks. The largest screen in the industry and the intuitive user interface provide easy access to the maximum amount of information. High bandwidth up to 20 GHz matched across 2, 3 or 4 channels and enabled by Tektronix proprietary DSP enhancement. The user-selectable DSP filter on each channel provides magnitude and phase correction plus bandwidth extension to 20 GHz for more accurate representation of extremely fast signals. The DSP filter on each channel can also be switched off to take advantage of true analog bandwidth for applications needing the highest available raw data capture. Bandwidth Enhance to the probe tip, extended to support bandwidth steps, gives you an oscilloscope with bandwidth adjustable to capture transitions accurately without excess frequencies and noise. Highest performance probing solutions with bandwidth enhanced to the probe tip for differential and single-ended voltage signals, because accurate design verification depends on high bandwidth access to critical signals and high-fidelity signal capture. Accelerate the Debug of Complex Electrical Designs FastAcq Acquisition Mode Expedites Debugging by Clearly Showing Imperfections More than just color-grading, FastAcq’s proprietary DPX® acquisition technology captures signals at more than 300,000 waveforms per second on all four channels simultaneously, dramatically increasing the probability of discovering infrequent fault events. And with a simple turn of the intensity knob you can clearly “see a world others don’t see,” displaying the complete picture of your circuit’s operation. Some oscilloscope vendors claim high waveform capture rates for short bursts of time, but only Tektronix oscilloscopes, enabled by DPX technology, can deliver these fast waveform capture rates on a sustained basis – saving minutes, hours or even days by quickly revealing the nature of faults so sophisticated trigger modes can be applied to isolate them. The Ability to Trigger an Oscilloscope on Events of Interest is Paramount in Complex Signal Debug and Validation Whether you’re trying to find a system error or need to isolate a section of a complex signal for further analysis, Tektronix’ Pinpoint® triggering provides the solution. The Pinpoint trigger system uses Silicon Germanium (SiGe) technology to provide very high trigger sensitivity with very low trigger jitter and ability to capture very narrow glitches. Pinpoint triggering allows selection of virtually all trigger types on both A and B trigger events. Other trigger systems offer multiple trigger types only on a single event (A event), with delayed trigger (B event) selection limited to edge type triggering and often do not provide a way to reset the trigger sequence if the B event doesn’t occur. But Pinpoint triggering provides the full suite of advanced trigger types on both A and B triggers, logic qualification to control when to look for these events and reset triggering to begin the trigger sequence again after a specified time, state or transition so that even events in the most complex signals can be captured. Other oscilloscopes typically offer less than 20 trigger combinations; Pinpoint triggering offers over 1400 combinations, all at full performance. With Enhanced Triggering, you can choose to compensate for the difference in time there is between the trigger path and the display path and eliminate virtually any trigger jitter at the trigger point. In this mode, the trigger point can be used as a measurement reference. Protocol and Serial Pattern Triggering To debug serial architectures, use the serial pattern triggering for NRZ serial data stream with built-in clock recovery and correlate events across physical and link layer. This feature comes standard on the DSA70000 series and is available on DPO70000 models as Opt. PTH. The instrument can recover the clock signal, identify transitions and allow you to set the desired encoded words for the serial pattern trigger to capture. Opt. PTH and the DSA70000 Series cover serial standards up to 3.125 Gb/s. Pattern Lock Triggering adds a new dimension to NRZ serial pattern triggering by enabling the oscilloscope to take synchronized acquisitions of a long serial test pattern with outstanding time base accuracy. Pattern lock triggering can be used to remove random jitter from long serial data patterns. Effects of specific bit transitions can be investigated and averaging can be used with mask testing. This feature supports up to 6.25 Gb/s NRZ serial data stream and is standard on the DSA70000 instruments, or included as part of Option PTH on the DPO70000 models. Large 12.1" XGA Display Screen The DPO/DSA70000 Series have the largest display in the industry with a 12.1" XGA touch screen that gives up to 15% more waveform display than other oscilloscopes of their classes. Ten vertical divisions give you 25% more vertical measurement resolution than other oscilloscopes. Unmatched Usability The TekConnect™ probe interface provides versatility and ease of use enabled by intelligent bi-directional oscilloscope-toprobe communication and maintain signal fidelity. The DPO/DSA70000 Series instruments contain a comprehensive suite of features, such as a touch screen, shallow menu structures, intuitive graphical icons, knobper- channel vertical controls, support for right mouse clicks, mouse wheel operation and intuitive Export/Save/Recall menus. Interoperability with Logic Analyzers for Digital Design and Debug Tektronix’ Integrated View (iView™) data display enables digital designers to solve signal integrity challenges and effectively debug and verify their systems more quickly and easily. This integration allows designers to view time-correlated digital and analog data in the same display window, and isolate the analog characteristics of the digital signals that are causing systems failures. No user calibration is required. And once set up, the iView feature is completely automated. Unmatched Versatility Get the Most of Your Oscilloscope by Fully Controlling its Waveform Acquisition and Display Parameters You have the choice of three horizontal time base modes of operations. If you are simply doing signal exploration and want to interact with a lively signal, you will use the Automatic or interactive default mode that provides you with the liveliest display update rate. If you want a precise measurement and the highest real-time sample rate that will give you the most measurement accuracy, then the Constant Sample Rate mode is for you. It will maintain the highest sample rate and provide the best real-time resolution. The last mode is called the Manual mode because it ensures direct and independent control of the sample rate and record length. With the MyScope® Feature, Create Your Own Control Windows with Only the Controls, Features and Capabilities that You Care About Easily create your own personalized “toolbox” of oscilloscope features in a matter of minutes using a simple, visual, drag-and-drop process. Once created, these custom control windows are easily accessed through a dedicated MyScope button and menu selection on the oscilloscope button/menu bar, just like any other control window. You can make an unlimited number of custom control windows, enabling each person who uses the oscilloscope in a shared environment to have their own unique control window. MyScope control windows will benefit all oscilloscope users, eliminating the rampup time that many face when returning to the lab after not using an oscilloscope for a while, and enables the power user to be far more efficient. Everything you need is found in one control window rather than having to constantly navigate through menu after menu to repeat similar tasks.
Datasheet
Description
The DPO70604 is a 6 GHz, 4 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 6 GHz Channels: 4 Sample Rate: 25 GS/s Memory Depth: 10M Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity Pinpoint® Triggering with Over 1400 Combinations to Address Virtually Any Triggering Situation Most Popular Jitter and Timing Measurement and Analysis Package 12.1" Largest XGA Touch Screen Display in the Industry Event Search and Mark to Facilitate the Comprehension of Event Relationships MyScope® Custom Windows and Right Mouse Click Menus for Exceptional Efficiency OpenChoice® Software with Microsoft Windows XP OS Enables Built-in Networking and Extended Analysis High sample rate on all models, on all channels, to capture more signal details (transients, imperfections, fast edges) Lowest jitter noise floor and vertical accuracy for very accurate measurements Longest acquisition of the industry to provide more resolution and longer time sequence Standard 10 M samples per channel on the DPO70000 Series and 20 M on the DSA70000 Series Optional up to 100 M samples on all four channels for the 4, 6 and 8 GHz models Optional up to 200 M samples on all four channels for the 12.5, 16 and 20 GHz models Easily manage this deep record length, provide detailed comparison and analysis of multiple waveform segments with the MultiView Zoom™ feature Automatically scroll through deep records visually or create a math expression to instantly highlight differences Applications Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Investigation of Transient Phenomena Spectral Analysis The DPO70604 is one of the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging, and testing sophisticated electronic designs. The family features exceptional performance in signal acquisition and analysis, operational simplicity, and unmatched debugging tools to accelerate your day-to-day tasks. The largest screen in the industry and the intuitive user interface provide easy access to the maximum amount of information. High bandwidth up to 20 GHz matched across 2, 3 or 4 channels and enabled by Tektronix proprietary DSP enhancement. The user-selectable DSP filter on each channel provides magnitude and phase correction plus bandwidth extension to 20 GHz for more accurate representation of extremely fast signals. The DSP filter on each channel can also be switched off to take advantage of true analog bandwidth for applications needing the highest available raw data capture. Bandwidth Enhance to the probe tip, extended to support bandwidth steps, gives you an oscilloscope with bandwidth adjustable to capture transitions accurately without excess frequencies and noise. Highest performance probing solutions with bandwidth enhanced to the probe tip for differential and single-ended voltage signals, because accurate design verification depends on high bandwidth access to critical signals and high-fidelity signal capture. Accelerate the Debug of Complex Electrical Designs FastAcq Acquisition Mode Expedites Debugging by Clearly Showing Imperfections More than just color-grading, FastAcq’s proprietary DPX® acquisition technology captures signals at more than 300,000 waveforms per second on all four channels simultaneously, dramatically increasing the probability of discovering infrequent fault events. And with a simple turn of the intensity knob you can clearly “see a world others don’t see,” displaying the complete picture of your circuit’s operation. Some oscilloscope vendors claim high waveform capture rates for short bursts of time, but only Tektronix oscilloscopes, enabled by DPX technology, can deliver these fast waveform capture rates on a sustained basis – saving minutes, hours or even days by quickly revealing the nature of faults so sophisticated trigger modes can be applied to isolate them. The Ability to Trigger an Oscilloscope on Events of Interest is Paramount in Complex Signal Debug and Validation Whether you’re trying to find a system error or need to isolate a section of a complex signal for further analysis, Tektronix’ Pinpoint® triggering provides the solution. The Pinpoint trigger system uses Silicon Germanium (SiGe) technology to provide very high trigger sensitivity with very low trigger jitter and ability to capture very narrow glitches. Pinpoint triggering allows selection of virtually all trigger types on both A and B trigger events. Other trigger systems offer multiple trigger types only on a single event (A event), with delayed trigger (B event) selection limited to edge type triggering and often do not provide a way to reset the trigger sequence if the B event doesn’t occur. But Pinpoint triggering provides the full suite of advanced trigger types on both A and B triggers, logic qualification to control when to look for these events and reset triggering to begin the trigger sequence again after a specified time, state or transition so that even events in the most complex signals can be captured. Other oscilloscopes typically offer less than 20 trigger combinations; Pinpoint triggering offers over 1400 combinations, all at full performance. With Enhanced Triggering, you can choose to compensate for the difference in time there is between the trigger path and the display path and eliminate virtually any trigger jitter at the trigger point. In this mode, the trigger point can be used as a measurement reference. Protocol and Serial Pattern Triggering To debug serial architectures, use the serial pattern triggering for NRZ serial data stream with built-in clock recovery and correlate events across physical and link layer. This feature comes standard on the DSA70000 series and is available on DPO70000 models as Opt. PTH. The instrument can recover the clock signal, identify transitions and allow you to set the desired encoded words for the serial pattern trigger to capture. Opt. PTH and the DSA70000 Series cover serial standards up to 3.125 Gb/s. Pattern Lock Triggering adds a new dimension to NRZ serial pattern triggering by enabling the oscilloscope to take synchronized acquisitions of a long serial test pattern with outstanding time base accuracy. Pattern lock triggering can be used to remove random jitter from long serial data patterns. Effects of specific bit transitions can be investigated and averaging can be used with mask testing. This feature supports up to 6.25 Gb/s NRZ serial data stream and is standard on the DSA70000 instruments, or included as part of Option PTH on the DPO70000 models. Large 12.1" XGA Display Screen The DPO/DSA70000 Series have the largest display in the industry with a 12.1" XGA touch screen that gives up to 15% more waveform display than other oscilloscopes of their classes. Ten vertical divisions give you 25% more vertical measurement resolution than other oscilloscopes. Unmatched Usability The TekConnect™ probe interface provides versatility and ease of use enabled by intelligent bi-directional oscilloscope-toprobe communication and maintain signal fidelity. The DPO/DSA70000 Series instruments contain a comprehensive suite of features, such as a touch screen, shallow menu structures, intuitive graphical icons, knobper- channel vertical controls, support for right mouse clicks, mouse wheel operation and intuitive Export/Save/Recall menus. Interoperability with Logic Analyzers for Digital Design and Debug Tektronix’ Integrated View (iView™) data display enables digital designers to solve signal integrity challenges and effectively debug and verify their systems more quickly and easily. This integration allows designers to view time-correlated digital and analog data in the same display window, and isolate the analog characteristics of the digital signals that are causing systems failures. No user calibration is required. And once set up, the iView feature is completely automated. Unmatched Versatility Get the Most of Your Oscilloscope by Fully Controlling its Waveform Acquisition and Display Parameters You have the choice of three horizontal time base modes of operations. If you are simply doing signal exploration and want to interact with a lively signal, you will use the Automatic or interactive default mode that provides you with the liveliest display update rate. If you want a precise measurement and the highest real-time sample rate that will give you the most measurement accuracy, then the Constant Sample Rate mode is for you. It will maintain the highest sample rate and provide the best real-time resolution. The last mode is called the Manual mode because it ensures direct and independent control of the sample rate and record length. With the MyScope® Feature, Create Your Own Control Windows with Only the Controls, Features and Capabilities that You Care About Easily create your own personalized “toolbox” of oscilloscope features in a matter of minutes using a simple, visual, drag-and-drop process. Once created, these custom control windows are easily accessed through a dedicated MyScope button and menu selection on the oscilloscope button/menu bar, just like any other control window. You can make an unlimited number of custom control windows, enabling each person who uses the oscilloscope in a shared environment to have their own unique control window. MyScope control windows will benefit all oscilloscope users, eliminating the rampup time that many face when returning to the lab after not using an oscilloscope for a while, and enables the power user to be far more efficient. Everything you need is found in one control window rather than having to constantly navigate through menu after menu to repeat similar tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DPO70604 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DPO70604
Digital Oscilloscope DPO70604
The DPO70604 is a 6 GHz, 4 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 6 GHz Channels: 4 Sample Rate: 25 GS/s Memory Depth: 10M Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity Pinpoint® Triggering with Over 1400 Combinations to Address Virtually Any Triggering Situation Most Popular Jitter and Timing Measurement and Analysis Package 12.1" Largest XGA Touch Screen Display in the Industry Event Search and Mark to Facilitate the Comprehension of Event Relationships MyScope® Custom Windows and Right Mouse Click Menus for Exceptional Efficiency OpenChoice® Software with Microsoft Windows XP OS Enables Built-in Networking and Extended Analysis High sample rate on all models, on all channels, to capture more signal details (transients, imperfections, fast edges) Lowest jitter noise floor and vertical accuracy for very accurate measurements Longest acquisition of the industry to provide more resolution and longer time sequence Standard 10 M samples per channel on the DPO70000 Series and 20 M on the DSA70000 Series Optional up to 100 M samples on all four channels for the 4, 6 and 8 GHz models Optional up to 200 M samples on all four channels for the 12.5, 16 and 20 GHz models Easily manage this deep record length, provide detailed comparison and analysis of multiple waveform segments with the MultiView Zoom™ feature Automatically scroll through deep records visually or create a math expression to instantly highlight differences Applications Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Investigation of Transient Phenomena Spectral Analysis The DPO70604 is one of the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging, and testing sophisticated electronic designs. The family features exceptional performance in signal acquisition and analysis, operational simplicity, and unmatched debugging tools to accelerate your day-to-day tasks. The largest screen in the industry and the intuitive user interface provide easy access to the maximum amount of information. High bandwidth up to 20 GHz matched across 2, 3 or 4 channels and enabled by Tektronix proprietary DSP enhancement. The user-selectable DSP filter on each channel provides magnitude and phase correction plus bandwidth extension to 20 GHz for more accurate representation of extremely fast signals. The DSP filter on each channel can also be switched off to take advantage of true analog bandwidth for applications needing the highest available raw data capture. Bandwidth Enhance to the probe tip, extended to support bandwidth steps, gives you an oscilloscope with bandwidth adjustable to capture transitions accurately without excess frequencies and noise. Highest performance probing solutions with bandwidth enhanced to the probe tip for differential and single-ended voltage signals, because accurate design verification depends on high bandwidth access to critical signals and high-fidelity signal capture. Accelerate the Debug of Complex Electrical Designs FastAcq Acquisition Mode Expedites Debugging by Clearly Showing Imperfections More than just color-grading, FastAcq’s proprietary DPX® acquisition technology captures signals at more than 300,000 waveforms per second on all four channels simultaneously, dramatically increasing the probability of discovering infrequent fault events. And with a simple turn of the intensity knob you can clearly “see a world others don’t see,” displaying the complete picture of your circuit’s operation. Some oscilloscope vendors claim high waveform capture rates for short bursts of time, but only Tektronix oscilloscopes, enabled by DPX technology, can deliver these fast waveform capture rates on a sustained basis – saving minutes, hours or even days by quickly revealing the nature of faults so sophisticated trigger modes can be applied to isolate them. The Ability to Trigger an Oscilloscope on Events of Interest is Paramount in Complex Signal Debug and Validation Whether you’re trying to find a system error or need to isolate a section of a complex signal for further analysis, Tektronix’ Pinpoint® triggering provides the solution. The Pinpoint trigger system uses Silicon Germanium (SiGe) technology to provide very high trigger sensitivity with very low trigger jitter and ability to capture very narrow glitches. Pinpoint triggering allows selection of virtually all trigger types on both A and B trigger events. Other trigger systems offer multiple trigger types only on a single event (A event), with delayed trigger (B event) selection limited to edge type triggering and often do not provide a way to reset the trigger sequence if the B event doesn’t occur. But Pinpoint triggering provides the full suite of advanced trigger types on both A and B triggers, logic qualification to control when to look for these events and reset triggering to begin the trigger sequence again after a specified time, state or transition so that even events in the most complex signals can be captured. Other oscilloscopes typically offer less than 20 trigger combinations; Pinpoint triggering offers over 1400 combinations, all at full performance. With Enhanced Triggering, you can choose to compensate for the difference in time there is between the trigger path and the display path and eliminate virtually any trigger jitter at the trigger point. In this mode, the trigger point can be used as a measurement reference. Protocol and Serial Pattern Triggering To debug serial architectures, use the serial pattern triggering for NRZ serial data stream with built-in clock recovery and correlate events across physical and link layer. This feature comes standard on the DSA70000 series and is available on DPO70000 models as Opt. PTH. The instrument can recover the clock signal, identify transitions and allow you to set the desired encoded words for the serial pattern trigger to capture. Opt. PTH and the DSA70000 Series cover serial standards up to 3.125 Gb/s. Pattern Lock Triggering adds a new dimension to NRZ serial pattern triggering by enabling the oscilloscope to take synchronized acquisitions of a long serial test pattern with outstanding time base accuracy. Pattern lock triggering can be used to remove random jitter from long serial data patterns. Effects of specific bit transitions can be investigated and averaging can be used with mask testing. This feature supports up to 6.25 Gb/s NRZ serial data stream and is standard on the DSA70000 instruments, or included as part of Option PTH on the DPO70000 models. Large 12.1" XGA Display Screen The DPO/DSA70000 Series have the largest display in the industry with a 12.1" XGA touch screen that gives up to 15% more waveform display than other oscilloscopes of their classes. Ten vertical divisions give you 25% more vertical measurement resolution than other oscilloscopes. Unmatched Usability The TekConnect™ probe interface provides versatility and ease of use enabled by intelligent bi-directional oscilloscope-toprobe communication and maintain signal fidelity. The DPO/DSA70000 Series instruments contain a comprehensive suite of features, such as a touch screen, shallow menu structures, intuitive graphical icons, knobper- channel vertical controls, support for right mouse clicks, mouse wheel operation and intuitive Export/Save/Recall menus. Interoperability with Logic Analyzers for Digital Design and Debug Tektronix’ Integrated View (iView™) data display enables digital designers to solve signal integrity challenges and effectively debug and verify their systems more quickly and easily. This integration allows designers to view time-correlated digital and analog data in the same display window, and isolate the analog characteristics of the digital signals that are causing systems failures. No user calibration is required. And once set up, the iView feature is completely automated. Unmatched Versatility Get the Most of Your Oscilloscope by Fully Controlling its Waveform Acquisition and Display Parameters You have the choice of three horizontal time base modes of operations. If you are simply doing signal exploration and want to interact with a lively signal, you will use the Automatic or interactive default mode that provides you with the liveliest display update rate. If you want a precise measurement and the highest real-time sample rate that will give you the most measurement accuracy, then the Constant Sample Rate mode is for you. It will maintain the highest sample rate and provide the best real-time resolution. The last mode is called the Manual mode because it ensures direct and independent control of the sample rate and record length. With the MyScope® Feature, Create Your Own Control Windows with Only the Controls, Features and Capabilities that You Care About Easily create your own personalized “toolbox” of oscilloscope features in a matter of minutes using a simple, visual, drag-and-drop process. Once created, these custom control windows are easily accessed through a dedicated MyScope button and menu selection on the oscilloscope button/menu bar, just like any other control window. You can make an unlimited number of custom control windows, enabling each person who uses the oscilloscope in a shared environment to have their own unique control window. MyScope control windows will benefit all oscilloscope users, eliminating the rampup time that many face when returning to the lab after not using an oscilloscope for a while, and enables the power user to be far more efficient. Everything you need is found in one control window rather than having to constantly navigate through menu after menu to repeat similar tasks.

The DPO70604 is a 6 GHz, 4 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 6 GHz
  • Channels: 4
  • Sample Rate: 25 GS/s
  • Memory Depth: 10M
  • Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity
  • Pinpoint® Triggering with Over 1400 Combinations to Address Virtually Any Triggering Situation
  • Most Popular Jitter and Timing Measurement and Analysis Package
  • 12.1" Largest XGA Touch Screen Display in the Industry
  • Event Search and Mark to Facilitate the Comprehension of Event Relationships
  • MyScope® Custom Windows and Right Mouse Click Menus for Exceptional Efficiency
  • OpenChoice® Software with Microsoft Windows XP OS Enables Built-in Networking and Extended Analysis
  • High sample rate on all models, on all channels, to capture more signal details (transients, imperfections, fast edges)
  • Lowest jitter noise floor and vertical accuracy for very accurate measurements
  • Longest acquisition of the industry to provide more resolution and longer time sequence
  • Standard 10 M samples per channel on the DPO70000 Series and 20 M on the DSA70000 Series
  • Optional up to 100 M samples on all four channels for the 4, 6 and 8 GHz models
  • Optional up to 200 M samples on all four channels for the 12.5, 16 and 20 GHz models
  • Easily manage this deep record length, provide detailed comparison and analysis of multiple waveform segments with the MultiView Zoom™ feature
  • Automatically scroll through deep records visually or create a math expression to instantly highlight differences

Applications

  • Signal Integrity, Jitter and Timing Analysis
  • Verification, Debug and Characterization of Sophisticated Designs
  • Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards
  • Investigation of Transient Phenomena
  • Spectral Analysis

The DPO70604 is one of the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging, and testing sophisticated electronic designs.

The family features exceptional performance in signal acquisition and analysis, operational simplicity, and unmatched debugging tools to accelerate your day-to-day tasks. The largest screen in the industry and the intuitive user interface provide easy access to the maximum amount of information.

High bandwidth up to 20 GHz matched across 2, 3 or 4 channels and enabled by Tektronix proprietary DSP enhancement. The user-selectable DSP filter on each channel provides magnitude and phase correction plus bandwidth extension to 20 GHz for more accurate representation of extremely fast signals. The DSP filter on each channel can also be switched off to take advantage of true analog bandwidth for applications needing the highest available raw data capture.

Bandwidth Enhance to the probe tip, extended to support bandwidth steps, gives you an oscilloscope with bandwidth adjustable to capture transitions accurately without excess frequencies and noise.

Highest performance probing solutions with bandwidth enhanced to the probe tip for differential and single-ended voltage signals, because accurate design verification depends on high bandwidth access to critical signals and high-fidelity signal capture.

Accelerate the Debug of Complex Electrical Designs

FastAcq Acquisition Mode Expedites Debugging by Clearly Showing Imperfections
More than just color-grading, FastAcq’s proprietary DPX® acquisition technology captures signals at more than 300,000 waveforms per second on all four channels simultaneously, dramatically increasing the probability of discovering infrequent fault events. And with a simple turn of the intensity knob you can clearly “see a world others don’t see,” displaying the complete picture of your circuit’s operation. Some oscilloscope vendors claim high waveform capture rates for short bursts of time, but only Tektronix oscilloscopes, enabled by DPX technology, can deliver these fast waveform capture rates on a sustained basis – saving minutes, hours or even days by quickly revealing the nature of faults so sophisticated trigger modes can be applied to isolate them.

The Ability to Trigger an Oscilloscope on Events of Interest is Paramount in Complex Signal Debug and Validation
Whether you’re trying to find a system error or need to isolate a section of a complex signal for further analysis, Tektronix’ Pinpoint® triggering provides the solution. The Pinpoint trigger system uses Silicon Germanium (SiGe) technology to provide very high trigger sensitivity with very low trigger jitter and ability to capture very narrow glitches. Pinpoint triggering allows selection of virtually all trigger types on both A and B trigger events. Other trigger systems offer multiple trigger types only on a single event (A event), with delayed trigger (B event) selection limited to edge type triggering and often do not provide a way to reset the trigger sequence if the B event doesn’t occur. But Pinpoint triggering provides the full suite of advanced trigger types on both A and B triggers, logic qualification to control when to look for these events and reset triggering to begin the trigger sequence again after a specified time, state or transition so that even events in the most complex signals can be captured. Other oscilloscopes typically offer less than 20 trigger combinations; Pinpoint triggering offers over 1400 combinations, all at full performance.

With Enhanced Triggering, you can choose to compensate for the difference in time there is between the trigger path and the display path and eliminate virtually any trigger jitter at the trigger point. In this mode, the trigger point can be used as a measurement reference.

Protocol and Serial Pattern Triggering
To debug serial architectures, use the serial pattern triggering for NRZ serial data stream with built-in clock recovery and correlate events across physical and link layer. This feature comes standard on the DSA70000 series and is available on DPO70000 models as Opt. PTH. The instrument can recover the clock signal, identify transitions and allow you to set the desired encoded words for the serial pattern trigger to capture. Opt. PTH and the DSA70000 Series cover serial standards up to 3.125 Gb/s.

Pattern Lock Triggering adds a new dimension to NRZ serial pattern triggering by enabling the oscilloscope to take synchronized acquisitions of a long serial test pattern with outstanding time base accuracy. Pattern lock triggering can be used to remove random jitter from long serial data patterns. Effects of specific bit transitions can be investigated and averaging can be used with mask testing.
This feature supports up to 6.25 Gb/s NRZ serial data stream and is standard on the DSA70000 instruments, or included as part of Option PTH on the DPO70000 models.

Large 12.1" XGA Display Screen
The DPO/DSA70000 Series have the largest display in the industry with a 12.1" XGA touch screen that gives up to 15% more waveform display than other oscilloscopes of their classes. Ten vertical divisions give you 25% more vertical measurement resolution than other oscilloscopes.

Unmatched Usability
The TekConnect™ probe interface provides versatility and ease of use enabled by intelligent bi-directional oscilloscope-toprobe communication and maintain signal fidelity.
The DPO/DSA70000 Series instruments contain a comprehensive suite of features, such as a touch screen, shallow menu structures, intuitive graphical icons, knobper- channel vertical controls, support for right mouse clicks, mouse wheel operation and intuitive Export/Save/Recall menus.

Interoperability with Logic Analyzers for Digital Design and Debug
Tektronix’ Integrated View (iView™) data display enables digital designers to solve signal integrity challenges and effectively debug and verify their systems more quickly and easily. This integration allows designers to view time-correlated digital and analog data in the same display window, and isolate the analog characteristics of the digital signals that are causing systems failures. No user calibration is required. And once set up, the iView feature is completely automated.

Unmatched Versatility
Get the Most of Your Oscilloscope by Fully Controlling its Waveform Acquisition and Display Parameters
You have the choice of three horizontal time base modes of operations. If you are simply doing signal exploration and want to interact with a lively signal, you will use the Automatic or interactive default mode that provides you with the liveliest display update rate. If you want a precise measurement and the highest real-time sample rate that will give you the most measurement accuracy, then the Constant Sample Rate mode is for you. It will maintain the highest sample rate and provide the best real-time resolution. The last mode is called the Manual mode because it ensures direct and independent control of the sample rate and record length.

With the MyScope® Feature, Create Your Own Control Windows with Only the Controls, Features and Capabilities that You Care About
Easily create your own personalized “toolbox” of oscilloscope features in a matter of minutes using a simple, visual, drag-and-drop process. Once created, these custom control windows are easily accessed through a dedicated MyScope button and menu selection on the oscilloscope button/menu bar, just like any other control window. You can make an unlimited number of custom control windows, enabling each person who uses the oscilloscope in a shared environment to have their own unique control window.
MyScope control windows will benefit all oscilloscope users, eliminating the rampup time that many face when returning to the lab after not using an oscilloscope for a while, and enables the power user to be far more efficient. Everything you need is found in one control window rather than having to constantly navigate through menu after menu to repeat similar tasks.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DPO70604
Product Name Digital Oscilloscope
Bandwidth 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2202-S 200MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2202-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000F6 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details