Tektronix, Inc. Digital Oscilloscope DPO70404C

Description
The DPO70404C is a 4 GHz, 4 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 4 GHz Channels: 4 Sample rate: 25 GS/s Record Length: 10M Sample rate up to 125 M with options Rise Time (typical): 10% to 90%: 98 ps; 20% to 80%: 68 ps Superior signal integrity and excellent signal-to-noise ratio – observe the truest representation of your waveform Pinpoint® triggering – minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger – precisely qualify triggers and find unique events in complex waveforms Unique iCapture® capability enables viewing analog characteristics of digital channels with single probe connection Search and Mark – provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Analysis options for PCI Express, 8b/10b encoded serial data, I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, USB 2.0, HSIC, MIL-STD-1553B, and MIPI® C-PHY, D-PHY and M-PHY Application Support for High-speed Serial Industry Standards, wideband RF, Power supplies, and memory – Enables standardspecific certification, measurement automation, and ease of use USB 2.0 host port on both the front panel and rear panel for quick and easy data storage, printing, and connecting a USB keyboard Integrated 10/100 Ethernet port for network connection and Video Out port to export the oscilloscope display to a monitor or projector Applications: Design verification including signal integrity, jitter, and timing analysis Design characterization for high-speed, sophisticated designs Certification testing of serial data streams for industry standards Memory bus analysis and debug Prototype turn-on and power supply verification Research and investigation of transient phenomena Production testing of complex systems Spectral analysis of transient or wide-bandwidth RF signals The DPO70404C is the most accurate real-time performance oscilloscope on the market. Discover critical signal information with a 4 channel system bandwidth of 4 GHz combined with the highest waveform capture capability for low noise, high margin visibility.
Datasheet
Description
The DPO70404C is a 4 GHz, 4 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 4 GHz Channels: 4 Sample rate: 25 GS/s Record Length: 10M Sample rate up to 125 M with options Rise Time (typical): 10% to 90%: 98 ps; 20% to 80%: 68 ps Superior signal integrity and excellent signal-to-noise ratio – observe the truest representation of your waveform Pinpoint® triggering – minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger – precisely qualify triggers and find unique events in complex waveforms Unique iCapture® capability enables viewing analog characteristics of digital channels with single probe connection Search and Mark – provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Analysis options for PCI Express, 8b/10b encoded serial data, I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, USB 2.0, HSIC, MIL-STD-1553B, and MIPI® C-PHY, D-PHY and M-PHY Application Support for High-speed Serial Industry Standards, wideband RF, Power supplies, and memory – Enables standardspecific certification, measurement automation, and ease of use USB 2.0 host port on both the front panel and rear panel for quick and easy data storage, printing, and connecting a USB keyboard Integrated 10/100 Ethernet port for network connection and Video Out port to export the oscilloscope display to a monitor or projector Applications: Design verification including signal integrity, jitter, and timing analysis Design characterization for high-speed, sophisticated designs Certification testing of serial data streams for industry standards Memory bus analysis and debug Prototype turn-on and power supply verification Research and investigation of transient phenomena Production testing of complex systems Spectral analysis of transient or wide-bandwidth RF signals The DPO70404C is the most accurate real-time performance oscilloscope on the market. Discover critical signal information with a 4 channel system bandwidth of 4 GHz combined with the highest waveform capture capability for low noise, high margin visibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DPO70404C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DPO70404C
Digital Oscilloscope DPO70404C
The DPO70404C is a 4 GHz, 4 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 4 GHz Channels: 4 Sample rate: 25 GS/s Record Length: 10M Sample rate up to 125 M with options Rise Time (typical): 10% to 90%: 98 ps; 20% to 80%: 68 ps Superior signal integrity and excellent signal-to-noise ratio – observe the truest representation of your waveform Pinpoint® triggering – minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger – precisely qualify triggers and find unique events in complex waveforms Unique iCapture® capability enables viewing analog characteristics of digital channels with single probe connection Search and Mark – provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Analysis options for PCI Express, 8b/10b encoded serial data, I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, USB 2.0, HSIC, MIL-STD-1553B, and MIPI® C-PHY, D-PHY and M-PHY Application Support for High-speed Serial Industry Standards, wideband RF, Power supplies, and memory – Enables standardspecific certification, measurement automation, and ease of use USB 2.0 host port on both the front panel and rear panel for quick and easy data storage, printing, and connecting a USB keyboard Integrated 10/100 Ethernet port for network connection and Video Out port to export the oscilloscope display to a monitor or projector Applications: Design verification including signal integrity, jitter, and timing analysis Design characterization for high-speed, sophisticated designs Certification testing of serial data streams for industry standards Memory bus analysis and debug Prototype turn-on and power supply verification Research and investigation of transient phenomena Production testing of complex systems Spectral analysis of transient or wide-bandwidth RF signals The DPO70404C is the most accurate real-time performance oscilloscope on the market. Discover critical signal information with a 4 channel system bandwidth of 4 GHz combined with the highest waveform capture capability for low noise, high margin visibility.

The DPO70404C is a 4 GHz, 4 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 4 GHz
  • Channels: 4
  • Sample rate: 25 GS/s
  • Record Length: 10M
  • Sample rate up to 125 M with options
  • Rise Time (typical): 10% to 90%: 98 ps; 20% to 80%: 68 ps
  • Superior signal integrity and excellent signal-to-noise ratio – observe the truest representation of your waveform
  • Pinpoint® triggering – minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time
  • Visual Trigger – precisely qualify triggers and find unique events in complex waveforms
  • Unique iCapture® capability enables viewing analog characteristics of digital channels with single probe connection
  • Search and Mark – provides waveform or serial bus pattern matching and software triggers for signals of interest
  • Automated Serial Analysis options for PCI Express, 8b/10b encoded serial data, I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, USB 2.0, HSIC, MIL-STD-1553B, and MIPI® C-PHY, D-PHY and M-PHY
  • Application Support for High-speed Serial Industry Standards, wideband RF, Power supplies, and memory – Enables standardspecific certification, measurement automation, and ease of use
  • USB 2.0 host port on both the front panel and rear panel for quick and easy data storage, printing, and connecting a USB keyboard
  • Integrated 10/100 Ethernet port for network connection and Video Out port to export the oscilloscope display to a monitor or projector

Applications:

  • Design verification including signal integrity, jitter, and timing analysis
  • Design characterization for high-speed, sophisticated designs
  • Certification testing of serial data streams for industry standards
  • Memory bus analysis and debug
  • Prototype turn-on and power supply verification
  • Research and investigation of transient phenomena
  • Production testing of complex systems
  • Spectral analysis of transient or wide-bandwidth RF signals

The DPO70404C is the most accurate real-time performance oscilloscope on the market. Discover critical signal information with a 4 channel system bandwidth of 4 GHz combined with the highest waveform capture capability for low noise, high margin visibility.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DPO70404C
Product Name Digital Oscilloscope
Bandwidth 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3504E-S 500MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO3504E-S - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7251094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details